Nexperia B.V. ESD protection for in-vehicle networks PESD75VX1BLS-QYL

Description
ESD protection device in a leadless ultra small DFN1006BD-2 (SOD882BD) Surface-Mounted Device (SMD) plastic package with side-wettable flanks, designed to protect one single line from the damage caused by ElectroStatic Discharge (ESD) and other transients. Features and benefits High reverse standoff voltage: VRWM = 75 V High trigger voltage: Vt1 = 100 V min Low capacitance: Cd < 0.4 pF ESD protection up to 18 kV (IEC 61000-4-2) ESD protection 1000 contact discharges up to 15 kV (IEC 61000-4-2) Qualified according to AEC-Q101 and recommended for use in automotive applications Single line protection suitable for VW80121-3 specification Applications ESD protection for in-vehicle network lines in automotive environments Automotive data lines such as automotive Ethernet LIN CAN/ CAN-FD/ CAN-XL and CAN-SIC FlexRay SENT
Request a Quote
Description
ESD protection device in a leadless ultra small DFN1006BD-2 (SOD882BD) Surface-Mounted Device (SMD) plastic package with side-wettable flanks, designed to protect one single line from the damage caused by ElectroStatic Discharge (ESD) and other transients. Features and benefits High reverse standoff voltage: VRWM = 75 V High trigger voltage: Vt1 = 100 V min Low capacitance: Cd < 0.4 pF ESD protection up to 18 kV (IEC 61000-4-2) ESD protection 1000 contact discharges up to 15 kV (IEC 61000-4-2) Qualified according to AEC-Q101 and recommended for use in automotive applications Single line protection suitable for VW80121-3 specification Applications ESD protection for in-vehicle network lines in automotive environments Automotive data lines such as automotive Ethernet LIN CAN/ CAN-FD/ CAN-XL and CAN-SIC FlexRay SENT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ESD protection device in a leadless ultra small DFN1006BD-2 (SOD882BD) Surface-Mounted Device (SMD) plastic package with side-wettable flanks, measuring 1 mm × 0.6 mm × 0.47 mm, designed to protect one single line from ElectroStatic Discharge (ESD) and other transients in automotive environments. It has a reverse standoff voltage of 75 V, a diode capacitance of less than 0.4 pF, and provides ESD protection up to 18 kV (IEC 61000-4-2) and 15 kV for 1000 contact discharges (IEC 61000-4-2). The device is qualified according to AEC-Q101 and suitable for automotive data lines including automotive Ethernet, LIN, CAN, FlexRay, and SENT.

Datasheet Summary
Powered by GS/AI

ESD protection device in a leadless ultra small DFN1006BD-2 (SOD882BD) Surface-Mounted Device (SMD) plastic package with side-wettable flanks, measuring 1 mm × 0.6 mm × 0.47 mm, designed to protect one single line from ElectroStatic Discharge (ESD) and other transients in automotive environments. It has a reverse standoff voltage of 75 V, a diode capacitance of less than 0.4 pF, and provides ESD protection up to 18 kV (IEC 61000-4-2) and 15 kV for 1000 contact discharges (IEC 61000-4-2). The device is qualified according to AEC-Q101 and suitable for automotive data lines including automotive Ethernet, LIN, CAN, FlexRay, and SENT.

Suppliers

Company
Product
Description
Supplier Links
ESD protection for in-vehicle networks - PESD75VX1BLS-QYL - Nexperia B.V.
Nijmegen, Netherlands
ESD protection for in-vehicle networks
PESD75VX1BLS-QYL
ESD protection for in-vehicle networks PESD75VX1BLS-QYL
ESD protection device in a leadless ultra small DFN1006BD-2 (SOD882BD) Surface-Mounted Device (SMD) plastic package with side-wettable flanks, designed to protect one single line from the damage caused by ElectroStatic Discharge (ESD) and other transients. Features and benefits High reverse standoff voltage: VRWM = 75 V High trigger voltage: Vt1 = 100 V min Low capacitance: Cd < 0.4 pF ESD protection up to 18 kV (IEC 61000-4-2) ESD protection 1000 contact discharges up to 15 kV (IEC 61000-4-2) Qualified according to AEC-Q101 and recommended for use in automotive applications Single line protection suitable for VW80121-3 specification Applications ESD protection for in-vehicle network lines in automotive environments Automotive data lines such as automotive Ethernet LIN CAN/ CAN-FD/ CAN-XL and CAN-SIC FlexRay SENT

ESD protection device in a leadless ultra small DFN1006BD-2 (SOD882BD) Surface-Mounted Device (SMD) plastic package with side-wettable flanks, designed to protect one single line from the damage caused by ElectroStatic Discharge (ESD) and other transients.

Features and benefits

  • High reverse standoff voltage: VRWM = 75 V
  • High trigger voltage: Vt1 = 100 V min
  • Low capacitance: Cd < 0.4 pF
  • ESD protection up to 18 kV (IEC 61000-4-2)
  • ESD protection 1000 contact discharges up to 15 kV (IEC 61000-4-2)
  • Qualified according to AEC-Q101 and recommended for use in automotive applications
  • Single line protection suitable for VW80121-3 specification

Applications

ESD protection for in-vehicle network lines in automotive environments

  • Automotive data lines such as automotive Ethernet
  • LIN
  • CAN/ CAN-FD/ CAN-XL and CAN-SIC
  • FlexRay
  • SENT
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PESD75VX1BLS-QYL
Product Name ESD protection for in-vehicle networks
Mounting / Packaging SOD882BD SOD882BD
Unlock Full Specs
to access all available technical data

Similar Products

Very low capacitance unidirectional ESD protection diode - PESD3V3C1UBSFYL - Nexperia B.V.
Specs
Mounting / Packaging SOD962-2 SOD962-2
Standards and Certifications RoHS
View Details
ESD protection for differential data lines - PESD2USB3S/CZ - Nexperia B.V.
Specs
Mounting / Packaging WLCSP10_4-2-4 WLCSP10_4-2-4
Standards and Certifications RoHS
View Details
Double ESD protection diode - MMBZ15VCT-QR - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
ESD protection for in-vehicle networks - PESD1IVN24LS-QYL - Nexperia B.V.
Specs
Mounting / Packaging SOD882BD SOD882BD
Standards and Certifications RoHS
View Details