Common-mode EMI filter with integrated ESD protection for a single differential channel, designed for high-speed signaling applications such as USB 3.2 and HDMI. Housed in a WLCSP5 package with five bumps arranged in a 2-1-2 pattern, measuring up to 0.82 mm in length and 1.22 mm in width. Provides ESD protection up to ±15 kV contact discharge per IEC 61000-4-2 on all input pins and up to ±2 kV on output pins. Maintains low insertion loss for differential signals while attenuating common-mode interference, with high symmetry between signal pairs. Operating temperature range is -40 °C to +125 °C.
Common-mode ElectroMagnetic Interference (EMI) filters with integrated ElectroStatic Discharge (ESD) protection for one, two and three differential channels. The devices are designed to provide low insertion loss for differential high-speed signals on each channel while unwanted common-mode signals are attenuated.
Each differential channel incorporates two signal lines that are coupled by integrated coils. Diodes provide protection to downstream components from ESD voltages up to ±15 kV on each signal line.
Table 1.Product overview
Type number
-
Number of channels
-
Package Name
PCMF1USB3S
1
WLCSP5
PCMF2USB3S
2
WLCSP10
PCMF3USB3S
3
WLCSP15
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Electrostatic Discharge (ESD) Suppressors |
| Product Number | PCMF1USB3SZ |
| Product Name | Common-mode EMI filter for differential channels with integrated ESD protection |
| Mounting / Packaging | WLCSP5_2-1-2 WLCSP5_2-1-2 |