Nexperia B.V. Double ESD protection diode PESD15VS2UT-QR

Description
Uni-directional double ESD protection diode in a SOT23 plastic package. Designed to protect up to two transmission or data lines from ElectroStatic Discharge (ESD) damage. Features and benefits Uni-directional ESD protection of up to two lines Max. peak pulse power: Ppp = 160 W at tp = 8/20 us Low clamping voltage: V(CL)R = 40 V at Ipp = 5 A Ultra-low reverse leakage current: IRM < 20 nA ESD protection > 30 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); Ipp = 5 A at tp = 8/20 us. Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Computers and peripherals Communication systems Audio and video equipment High speed data lines Parallel ports
Request a Quote Datasheet
Description
Uni-directional double ESD protection diode in a SOT23 plastic package. Designed to protect up to two transmission or data lines from ElectroStatic Discharge (ESD) damage. Features and benefits Uni-directional ESD protection of up to two lines Max. peak pulse power: Ppp = 160 W at tp = 8/20 us Low clamping voltage: V(CL)R = 40 V at Ipp = 5 A Ultra-low reverse leakage current: IRM < 20 nA ESD protection > 30 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); Ipp = 5 A at tp = 8/20 us. Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Computers and peripherals Communication systems Audio and video equipment High speed data lines Parallel ports
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double ESD protection diode - PESD15VS2UT-QR - Nexperia B.V.
Nijmegen, Netherlands
Double ESD protection diode
PESD15VS2UT-QR
Double ESD protection diode PESD15VS2UT-QR
Uni-directional double ESD protection diode in a SOT23 plastic package. Designed to protect up to two transmission or data lines from ElectroStatic Discharge (ESD) damage. Features and benefits Uni-directional ESD protection of up to two lines Max. peak pulse power: Ppp = 160 W at tp = 8/20 us Low clamping voltage: V(CL)R = 40 V at Ipp = 5 A Ultra-low reverse leakage current: IRM < 20 nA ESD protection > 30 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); Ipp = 5 A at tp = 8/20 us. Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Computers and peripherals Communication systems Audio and video equipment High speed data lines Parallel ports

Uni-directional double ESD protection diode in a SOT23 plastic package. Designed to protect up to two transmission or data lines from ElectroStatic Discharge (ESD) damage.

Features and benefits

  • Uni-directional ESD protection of up to two lines
  • Max. peak pulse power: Ppp = 160 W at tp = 8/20 us
  • Low clamping voltage: V(CL)R = 40 V at Ipp = 5 A
  • Ultra-low reverse leakage current: IRM < 20 nA
  • ESD protection > 30 kV
  • IEC 61000-4-2; level 4 (ESD)
  • IEC 61000-4-5 (surge); Ipp = 5 A at tp = 8/20 us.
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Computers and peripherals
  • Communication systems
  • Audio and video equipment
  • High speed data lines
  • Parallel ports
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PESD15VS2UT-QR
Product Name Double ESD protection diode
Mounting / Packaging SOT23 SOT23
Unlock Full Specs
to access all available technical data

Similar Products

Extremely low capacitance unidirectional ESD protection diode array - PESD4USB5UBTBS-QJ - Nexperia B.V.
Specs
Configuration Chip Array
Mounting / Packaging SOT1176D SOT1176D
Standards and Certifications RoHS
View Details
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2USB30Z - Nexperia B.V.
Specs
Mounting / Packaging WLCSP10_4-2-4 WLCSP10_4-2-4
Standards and Certifications RoHS
View Details
Automotive infotainment ESD protection diode - PESD2USB3UX-TR - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
Low capacitance bidirectional single line ESD protection diode - MMBZ27VZLS-QYL - Nexperia B.V.
Specs
Mounting / Packaging SOD882BD SOD882BD
Standards and Certifications RoHS
View Details