Common-mode EMI filters with integrated ESD protection for two differential channels, designed to attenuate unwanted common-mode signals while maintaining low insertion loss for high-speed differential signals such as USB 3.1 and HDMI 2.0. The device is packaged in a WLCSP10 wafer-level chip-scale package with a footprint of 1.57 mm by 1.17 mm and 10 bumps arranged in a 4-2-4 pattern. It provides ESD protection up to ±15 kV contact discharge according to IEC 61000-4-2 on input pins and up to ±2 kV on output pins. The part supports data rates up to 10 Gbit/s and maintains signal integrity in MIPI M-PHY and D-PHY applications.
Common-mode ElectroMagnetic Interference (EMI) filters with integrated ElectroStatic Discharge (ESD) protection for one, two and three differential channels. The devices are designed to provide low insertion loss for differential high-speed signals on each channel while unwanted common-mode signals are attenuated.
Each differential channel incorporates two signal lines that are coupled by integrated coils. Diodes provide protection to downstream components from ESD voltages up to ±15 kV on each signal line.
Table 1.Product overview
Type number
-
Number of channels
-
Package Name
PCMF1USB30
1
WLCSP5
PCMF2USB30
2
WLCSP510
PCMF3USB30
3
WLCSP15
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Electrostatic Discharge (ESD) Suppressors |
| Product Number | PCMF2USB30Z |
| Product Name | Common-mode EMI filter for differential channels with integrated ESD protection |
| Mounting / Packaging | WLCSP10_4-2-4 WLCSP10_4-2-4 |