NPN/PNP Resistor-Equipped Transistor (RET) with built-in bias resistor R1 = 4.7 kΩ and R2 open, in a SOT666 surface-mount package measuring 1.6 mm × 1.2 mm × 0.55 mm. Each transistor has a collector-emitter voltage rating of 50 V and a maximum output current of 100 mA. Total power dissipation is 300 mW for the device. The device meets IEC 60134 for absolute maximum ratings. Thermal resistance from junction to ambient is 416 K/W in free air on a standard FR4 PCB.
NPN/PNP Resistor-Equipped Transistor (RET) in a ultra small flat lead SOT666 Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: PEMH7
PNP/PNP complement: PEMB3
Features and benefits
Applications
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN and PNP, Silicon
PEMD6; PUMD6 - NPN/PNP resistor-equipped transistors; R1 = 4.7 kOhm, R2 = open SOT 6-Pin Product overview: PEMD6,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7 kOhm. Search-friendly keywords include transistor, BJT, switching, amplification, 4.7 kOhm, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PEMD6,115 can be used for catalog matching and distributor lookup.
TRANS PREBIAS 1NPN 1PNP SOT-666
TRANS PREBIAS 1NPN 1PNP SOT-666
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount SOT-666
TRANS PREBIAS 1NPN 1PNP SOT666
| Nexperia B.V. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | PEMD6,115 | PEMD6,115 | 293-PEMD6,115 | 1727-PEMD6,115DKR-ND | PEMD6,115 |
| Product Name | 50 V, 100 mA NPN/PNP Resistor-Equipped Transistor; R1 = 4.7 kΩ, R2 = open | 4.7 kOhm Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT666 SOT666 | SOT666 | SOT-563, SOT-666 | SOT-666 |