NPN/PNP double Resistor-Equipped Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: PEMH13
PNP/PNP complement: PEMB13
Features and benefits
Applications
TRANS PREBIAS 1NPN 1PNP SOT666 Product overview: PEMD13,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PEMD13,115 can be used for catalog matching and distributor lookup.
TRANS PREBIAS 1NPN 1PNP SOT-666
TRANS PREBIAS 1NPN 1PNP SOT-666
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount SOT-666
Small Signal Bipolar Transistor, 0.1A, 50V, 2-Element, NPN and PNP, SOT6
TRANS PREBIAS 1NPN 1PNP SOT666
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PEMD13,115 | 293-PEMD13,115 | 1727-PEMD13,115DKR-ND | PEMD13,115 | PEMD13,115 |
| Product Name | 50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 4.7 kΩ, R2 = 47 kΩ | Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT666 SOT666 | Tape & Reel (TR) | SOT-563, SOT-666 | SOT666 | |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| IC(max) | 100 milliamps | 100 milliamps |