Nexperia B.V. 50 V, 100 mA NPN resistor-equipped transistor; R1 = 22 kΩ, R2 = 47 kΩ PDTC124XT,215

Description
NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA124XT Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications General purpose switching and amplification Inverter and interface circuits Circuit driver
Request a Quote
Description
NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA124XT Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications General purpose switching and amplification Inverter and interface circuits Circuit driver
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN resistor-equipped transistor with built-in bias resistors R1 = 22 kΩ and R2 = 47 kΩ, designed for general purpose switching and amplification in surface-mounted applications. Housed in a SOT23 package measuring 2.9 mm × 1.3 mm × 1 mm, it supports a maximum collector-emitter voltage of 50 V and a collector current of 100 mA. The device is AEC-Q101 qualified for automotive applications and has a total power dissipation rating of 250 mW at 25 °C ambient temperature. Thermal resistance from junction to ambient is 500 K/W when mounted on a standard FR4 PCB. The PNP complement is PDTA124XT.

Datasheet Summary
Powered by GS/AI

NPN resistor-equipped transistor with built-in bias resistors R1 = 22 kΩ and R2 = 47 kΩ, designed for general purpose switching and amplification in surface-mounted applications. Housed in a SOT23 package measuring 2.9 mm × 1.3 mm × 1 mm, it supports a maximum collector-emitter voltage of 50 V and a collector current of 100 mA. The device is AEC-Q101 qualified for automotive applications and has a total power dissipation rating of 250 mW at 25 °C ambient temperature. Thermal resistance from junction to ambient is 500 K/W when mounted on a standard FR4 PCB. The PNP complement is PDTA124XT.

Suppliers

Company
Product
Description
Supplier Links
50 V, 100 mA NPN resistor-equipped transistor; R1 = 22 kΩ, R2 = 47 kΩ - PDTC124XT,215 - Nexperia B.V.
Nijmegen, Netherlands
50 V, 100 mA NPN resistor-equipped transistor; R1 = 22 kΩ, R2 = 47 kΩ
PDTC124XT,215
50 V, 100 mA NPN resistor-equipped transistor; R1 = 22 kΩ, R2 = 47 kΩ PDTC124XT,215
NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA124XT Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications General purpose switching and amplification Inverter and interface circuits Circuit driver

NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package.

PNP complement: PDTA124XT

Features and benefits

  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs
  • AEC-Q101 qualified

Applications

  • General purpose switching and amplification
  • Inverter and interface circuits
  • Circuit driver
Supplier's Site Datasheet
 - PDTC124XT,215 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-1710-1-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-1710-1-ND
Single, Pre-Biased Bipolar Transistors 1727-1710-1-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250mW Surface Mount TO-236AB

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-1710-6-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-1710-6-ND
Single, Pre-Biased Bipolar Transistors 1727-1710-6-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250mW Surface Mount TO-236AB

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-1710-2-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-1710-2-ND
Single, Pre-Biased Bipolar Transistors 1727-1710-2-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250mW Surface Mount TO-236AB

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250mW Surface Mount TO-236AB

Buy Now Datasheet
Singapore, Singapore
22 kOhm 47 kOhm Bipolar Transistor
292-PDTC124XT,215
22 kOhm 47 kOhm Bipolar Transistor 292-PDTC124XT,215
PDTC124X series - NPN resistor-equipped transistors; R1 = 22 kOhm, R2 = 47 kOhm TO-236 3-Pin Product overview: PDTC124XT,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 kOhm, 47 kOhm. Search-friendly keywords include transistor, BJT, switching, amplification, 22 kOhm, 47 kOhm, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTC124XT,215 can be used for catalog matching and distributor lookup.

PDTC124X series - NPN resistor-equipped transistors; R1 = 22 kOhm, R2 = 47 kOhm TO-236 3-Pin Product overview: PDTC124XT,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 kOhm, 47 kOhm. Search-friendly keywords include transistor, BJT, switching, amplification, 22 kOhm, 47 kOhm, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTC124XT,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTC124XT,215 - 1087225-PDTC124XT,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTC124XT,215
1087225-PDTC124XT,215
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTC124XT,215 1087225-PDTC124XT,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1087225-PDTC124XT,21 5 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 22k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-236AB (SOT23) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 150mV @ 500μA, 10mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 80 @ 5mA, 5V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087225-PDTC124XT,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 22k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 500μA, 10mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 80 @ 5mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar (Bjt) Single Transistor, Brt, Npn, 50 V, 250 Mw, 100 Ma, 80 Rohs Compliant Nexperia - 93X4581 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Brt, Npn, 50 V, 250 Mw, 100 Ma, 80 Rohs Compliant Nexperia
93X4581
Bipolar (Bjt) Single Transistor, Brt, Npn, 50 V, 250 Mw, 100 Ma, 80 Rohs Compliant Nexperia 93X4581
Bipolar (BJT) Single Transistor, BRT, NPN, 50 V, 250 mW, 100 mA, 80 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, BRT, NPN, 50 V, 250 mW, 100 mA, 80 RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, Brt, Npn, 50 V, 250 Mw, 100 Ma, 80 Rohs Compliant Nexperia - 38K6617 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Brt, Npn, 50 V, 250 Mw, 100 Ma, 80 Rohs Compliant Nexperia
38K6617
Bipolar (Bjt) Single Transistor, Brt, Npn, 50 V, 250 Mw, 100 Ma, 80 Rohs Compliant Nexperia 38K6617
Bipolar (BJT) Single Transistor, BRT, NPN, 50 V, 250 mW, 100 mA, 80 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, BRT, NPN, 50 V, 250 mW, 100 mA, 80 RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PDTC124XT,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PDTC124XT,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PDTC124XT,215
TRANS PREBIAS NPN 50V TO236AB

TRANS PREBIAS NPN 50V TO236AB

Supplier's Site
Single, Pre-Biased Bipolar Transistors - PDTC124XT,215 - ODG (Origin Data Global)
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
PDTC124XT,215
Single, Pre-Biased Bipolar Transistors PDTC124XT,215
TRANS PREBIAS NPN 50V TO236AB

TRANS PREBIAS NPN 50V TO236AB

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PDTC124XT,215 PDTC124XT,215 1727-1710-1-ND 292-PDTC124XT,215 1087225-PDTC124XT,215 93X4581 PDTC124XT,215 PDTC124XT,215
Product Name 50 V, 100 mA NPN resistor-equipped transistor; R1 = 22 kΩ, R2 = 47 kΩ Single, Pre-Biased Bipolar Transistors 22 kOhm 47 kOhm Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTC124XT,215 Bipolar (Bjt) Single Transistor, Brt, Npn, 50 V, 250 Mw, 100 Ma, 80 Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single, Pre-Biased Bipolar Transistors
Package Type SOT23; SOT23 SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; TO-236AB (SOT23) TO-3 Automotive SOT23; TO-236-3, SC-59, SOT-23-3
Polarity NPN NPN NPN; NPN - Pre-Biased NPN NPN - Pre-Biased; NPN
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC850CW/ZLX-ND - DigiKey
Specs
Package Type SOT323; SC-70, SOT-323
View Details
3 suppliers
45 V, 100 mA PNP general purpose transistors - BC860B,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -100 milliamps
VCEO -45 volts
View Details
8 suppliers
Single Bipolar Transistors - 1727-BCW32,235CT-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
50 V, 100 mA PNP resistor-equipped transistor; R1 = 22 kΩ, R2 = 22 kΩ - PDTA124EM,315 - Nexperia B.V.
Specs
Package Type SOT883 SOT883
Transistor Grade / Operating Range Industrial
View Details
6 suppliers