NPN/PNP double resistor-equipped transistor with 50 V collector-emitter voltage and 100 mA output current, housed in an SOT666 package measuring 1.6 mm × 1.2 mm × 0.55 mm, featuring integrated 47 kΩ bias resistors for simplified circuit design. Maximum power dissipation is 300 mW at 25 °C ambient temperature, with a junction temperature rating up to 150 °C. The device meets IEC 60134 for limiting values and is non-automotive qualified.
NPN/PNP double Resistor-Equipped Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: PEMH2
PNP/PNP complement: PEMB2
Features and benefits
Applications
TRANS PREBIAS 1NPN 1PNP SOT666 Product overview: PEMD12,315 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PEMD12,315 can be used for catalog matching and distributor lookup.
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN and PNP, Silicon
TRANS PREBIAS 1NPN 1PNP SOT-666
TRANS PREBIAS 1NPN 1PNP SOT-666
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount SOT-666
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1075704-PEMD12,315
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 47k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-666
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 500μA, 10mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 80 @ 5mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
TRANS PREBIAS 1NPN 1PNP SOT666
RF TRANSISTOR ROHS COMPLIANT: YES
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | PEMD12,315 | 293-PEMD12,315 | PEMD12,315 | 1727-PEMD12,315DKR-ND | 1075704-PEMD12,315 | PEMD12,315 | 29AK3358 |
| Product Name | 50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 47 kΩ, R2 = 47 kΩ | Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PEMD12,315 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Transistor Rohs Compliant Nexperia | |
| Package Type | SOT666 SOT666 | Tape & Reel (TR) | SOT666 | SOT-563, SOT-666 | SOT3; SOT-666 | SOT-666 | TO-3 |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 100000 milliamps | 100 milliamps | |||||
| VCEO | 50 volts | 50 volts |