PNP/PNP resistor-equipped transistor with built-in bias resistors R1 = 100 kΩ and R2 = 100 kΩ, housed in a SOT666 surface-mounted package measuring 1.6 mm × 1.2 mm × 0.55 mm. Each transistor supports a collector-emitter voltage of up to -50 V and a maximum output current of -20 mA. Total device power dissipation is 300 mW at ambient temperatures up to 25 °C, with a maximum junction temperature of 150 °C. Designed for low current peripheral driving, IC input control, and digital applications replacing general-purpose transistors.
PNP/PNP Resistor-Equipped Transistor (RET) in a SOT666 ultra small and flat lead Surface-Mounted Device (SMD)plastic package.
NPN/NPN complement: PEMH24
NPN/PNP complement: PEMD24
Features and benefits
Applications
TRANS PREBIAS 2PNP 50V SOT-666
TRANS PREBIAS 2PNP 50V SOT-666
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 20mA 300mW Surface Mount SOT-666
PEMB24; PUMB24 - PNP/PNP resistor-equipped transistors; R1 = 100 kOhm, R2 = 100 kOhm SOT 6-Pin Product overview: PEMB24,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 kOhm. Search-friendly keywords include transistor, BJT, switching, amplification, 100 kOhm, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PEMB24,115 can be used for catalog matching and distributor lookup.
Small Signal Bipolar Transistor, 0.02A I(C), 50V V(BR)CEO, 2-Element, PNP, Silicon
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087473-PEMB24,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 2 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 100k
Resistor - Emitter Base (R2) (Ohms): 100k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-666
Maximum Current Collector: 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 250μA, 5mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 80 @ 5mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
TRANS PREBIAS 2PNP 50V SOT666
RF TRANSISTOR ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | PEMB24,115 | 1727-PEMB24,115DKR-ND | 293-PEMB24,115 | PEMB24,115 | 1087473-PEMB24,115 | PEMB24,115 | 29AK3356 |
| Product Name | 50 V, 20 mA PNP/PNP resistor-equipped transistor; R1 = 100 kOhm, R2 = 100 kOhm | Bipolar Transistor Arrays, Pre-Biased | 100 kOhm Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PEMB24,115 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Transistor Rohs Compliant Nexperia | |
| Package Type | SOT666 SOT666 | SOT-563, SOT-666 | SOT666 | SOT3; SOT-666 | TO-3 | ||
| Polarity | PNP | PNP | PNP; 2 PNP - Pre-Biased (Dual) | ||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) |