PNP/PNP general-purpose transistor pair in a TSSOP6 (SOT363-3) surface-mounted package, rated for a collector-emitter voltage of -65 V and a collector current of -100 mA per transistor, with a DC current gain of at least 110 at -5 V collector-emitter voltage and -2 mA collector current. The device has a maximum total power dissipation of 400 mW under optimized mounting conditions, a junction temperature range of -65 °C to 150 °C, and a collector capacitance of 2.5 pF at -10 V and 1 MHz. The transistor pair is designed for general-purpose switching and amplification applications with low mutual interference and closely matched current gain.
PNP/PNP general-purpose transistor pair in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Small Signal Bipolar Transistor, 0.1A I(C), 65V V(BR)CEO, 2-Element, PNP, Silicon
TRANS 2PNP 65V 100MA 6-TSSOP
Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 300mW Surface Mount 6-TSSOP
TRANS 2PNP 65V 100MA 6-TSSOP
TRANSISTOR ROHS COMPLIANT: YES
TRANS 2PNP 65V 0.1A 6TSSOP
| Nexperia B.V. | Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BC856S,125 | BC856S,125 | 1727-BC856S,125CT-ND | 28AK6434 | BC856S,125 |
| Product Name | 65 V, 100 mA PNP/PNP general-purpose transistor | Bipolar Transistor Arrays | Transistor Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT363-3 SOT363-3 | SOT363 | 6-TSSOP, SC-88, SOT-363 | TO-3 | 6-TSSOP |
| IC(max) | -100 milliamps | 100 milliamps | |||
| VCEO | -65 volts | 65 volts | |||
| PD | 220 milliwatts |