Nexperia B.V. PNP/PNP resistor-equipped transistor; R1 = 10 kOhm, R2 = 10 kOhm PEMB11,115

Description
PNP/PNP Resistor-Equipped Transistors (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PEMD3 NPN/NPN complement: PEMH11 Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Low current peripheral drivers Control of IC inputs Replaces general-purpose transistors in digital applications
Request a Quote
Description
PNP/PNP Resistor-Equipped Transistors (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PEMD3 NPN/NPN complement: PEMH11 Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Low current peripheral drivers Control of IC inputs Replaces general-purpose transistors in digital applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP/PNP resistor-equipped transistor with built-in bias resistors R1 = 10 kΩ and R2 = 10 kΩ, in a SOT666 surface-mounted package measuring 1.6 mm × 1.2 mm × 0.55 mm, with a maximum collector current of 100 mA per transistor and a total power dissipation of 300 mW for the device. It operates with a junction temperature up to 150 °C and meets IEC 60134 for limiting values. The device is not automotive qualified.

Datasheet Summary
Powered by GS/AI

PNP/PNP resistor-equipped transistor with built-in bias resistors R1 = 10 kΩ and R2 = 10 kΩ, in a SOT666 surface-mounted package measuring 1.6 mm × 1.2 mm × 0.55 mm, with a maximum collector current of 100 mA per transistor and a total power dissipation of 300 mW for the device. It operates with a junction temperature up to 150 °C and meets IEC 60134 for limiting values. The device is not automotive qualified.

Suppliers

Company
Product
Description
Supplier Links
PNP/PNP resistor-equipped transistor; R1 = 10 kOhm, R2 = 10 kOhm - PEMB11,115 - Nexperia B.V.
Nijmegen, Netherlands
PNP/PNP resistor-equipped transistor; R1 = 10 kOhm, R2 = 10 kOhm
PEMB11,115
PNP/PNP resistor-equipped transistor; R1 = 10 kOhm, R2 = 10 kOhm PEMB11,115
PNP/PNP Resistor-Equipped Transistors (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PEMD3 NPN/NPN complement: PEMH11 Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Low current peripheral drivers Control of IC inputs Replaces general-purpose transistors in digital applications

PNP/PNP Resistor-Equipped Transistors (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package.

NPN/PNP complement: PEMD3

NPN/NPN complement: PEMH11

Features and benefits

  • 100 mA output current capability
  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs

Applications

  • Low current peripheral drivers
  • Control of IC inputs
  • Replaces general-purpose transistors in digital applications
Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PEMB11,115 - 1087471-PEMB11,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PEMB11,115
1087471-PEMB11,115
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PEMB11,115 1087471-PEMB11,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1087471-PEMB11,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz Transistor Polarity: 2 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-666 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 150mV @ 500μA, 10mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 30 @ 5mA, 5V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087471-PEMB11,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz
Transistor Polarity: 2 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-666
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 500μA, 10mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 30 @ 5mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - PEMB11,115 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, PNP, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, PNP, Silicon

Supplier's Site Datasheet
Singapore, Singapore
Bipolar Transistor
293-PEMB11,115
Bipolar Transistor 293-PEMB11,115
PEMB11; PUMB11 - PNP/PNP resistor-equipped transistors; R1 = 10 kΩ, R2 = 10 kΩ SOT 6-Pin Product overview: PEMB11,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PEMB11,115 can be used for catalog matching and distributor lookup.

PEMB11; PUMB11 - PNP/PNP resistor-equipped transistors; R1 = 10 kΩ, R2 = 10 kΩ SOT 6-Pin Product overview: PEMB11,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PEMB11,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-6498-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-6498-2-ND
Bipolar Transistor Arrays, Pre-Biased 1727-6498-2-ND
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 180MHz 300mW Surface Mount SOT-666

Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 180MHz 300mW Surface Mount SOT-666

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-6498-6-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-6498-6-ND
Bipolar Transistor Arrays, Pre-Biased 1727-6498-6-ND
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 180MHz 300mW Surface Mount SOT-666

Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 180MHz 300mW Surface Mount SOT-666

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-6498-1-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-6498-1-ND
Bipolar Transistor Arrays, Pre-Biased 1727-6498-1-ND
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 180MHz 300mW Surface Mount SOT-666

Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 180MHz 300mW Surface Mount SOT-666

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PEMB11,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PEMB11,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PEMB11,115
TRANS PREBIAS 2PNP 50V SOT666

TRANS PREBIAS 2PNP 50V SOT666

Supplier's Site
Rf Trans, Dual Pnp, 50V, 0.1A, , Sot-666 Rohs Compliant Nexperia - 74AH1066 - Newark, An Avnet Company
Chicago, IL, United States
Rf Trans, Dual Pnp, 50V, 0.1A, , Sot-666 Rohs Compliant Nexperia
74AH1066
Rf Trans, Dual Pnp, 50V, 0.1A, , Sot-666 Rohs Compliant Nexperia 74AH1066
RF TRANS, DUAL PNP, 50V, 0.1A, , SOT-666 ROHS COMPLIANT: YES

RF TRANS, DUAL PNP, 50V, 0.1A, , SOT-666 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors RF Transistors
Product Number PEMB11,115 1087471-PEMB11,115 PEMB11,115 293-PEMB11,115 1727-6498-2-ND PEMB11,115 74AH1066
Product Name PNP/PNP resistor-equipped transistor; R1 = 10 kOhm, R2 = 10 kOhm TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PEMB11,115 Bipolar Transistor Bipolar Transistor Arrays, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) Rf Trans, Dual Pnp, 50V, 0.1A, , Sot-666 Rohs Compliant Nexperia
Package Type SOT666 SOT666 SOT3; SOT-666 SOT666 SOT-563, SOT-666 TO-3
Polarity PNP; 2 PNP - Pre-Biased (Dual) PNP PNP PNP
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

PNP general-purpose transistor - 2PA1576R,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -150 milliamps
VCEO -50 volts
View Details
6 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16HZ - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
50 V, 500 mA NPN general-purpose transistor - 2PD602AQL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
7 suppliers
Bipolar Transistor Arrays - BC846S/DG/B2,115-ND - DigiKey
Specs
Polarity NPN
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers