Nexperia B.V. 50 V, 500 mA NPN resistor-equipped transistor PDTD113EUX

Description
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB113EU Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count ± 10 % resistor ratio tolerance High temperature applications up to 175 °C Applications Controlling IC inputs Cost-saving alternative to BC817 series in digital applications Switching loads
Request a Quote
Description
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB113EU Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count ± 10 % resistor ratio tolerance High temperature applications up to 175 °C Applications Controlling IC inputs Cost-saving alternative to BC817 series in digital applications Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN resistor-equipped transistor with 50 V collector-emitter voltage and 500 mA output current capability, featuring built-in bias resistors in a SOT323 (SC-70) surface-mounted package measuring 2 mm × 1.25 mm × 0.95 mm. The device has a resistor ratio tolerance of ±10 %, operates up to 175 °C junction temperature, and is AEC-Q101 qualified.

Datasheet Summary
Powered by GS/AI

NPN resistor-equipped transistor with 50 V collector-emitter voltage and 500 mA output current capability, featuring built-in bias resistors in a SOT323 (SC-70) surface-mounted package measuring 2 mm × 1.25 mm × 0.95 mm. The device has a resistor ratio tolerance of ±10 %, operates up to 175 °C junction temperature, and is AEC-Q101 qualified.

Suppliers

Company
Product
Description
Supplier Links
50 V, 500 mA NPN resistor-equipped transistor - PDTD113EUX - Nexperia B.V.
Nijmegen, Netherlands
50 V, 500 mA NPN resistor-equipped transistor
PDTD113EUX
50 V, 500 mA NPN resistor-equipped transistor PDTD113EUX
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB113EU Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count ± 10 % resistor ratio tolerance High temperature applications up to 175 °C Applications Controlling IC inputs Cost-saving alternative to BC817 series in digital applications Switching loads

NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

PNP complement: PDTB113EU

Features and benefits

  • 500 mA output current capability
  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • ± 10 % resistor ratio tolerance
  • High temperature applications up to 175 °C

Applications

  • Controlling IC inputs
  • Cost-saving alternative to BC817 series in digital applications
  • Switching loads
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased - 1109025-PDTD113EUX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased
1109025-PDTD113EUX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased 1109025-PDTD113EUX
Win Source Part Number: 1109025-PDTD113EUX Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 300 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 500 mA Transistor Type: NPN - Pre-Biased Vce Saturation (Max) @ Ib, Ic: 100mV @ 2.5mA, 50mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 33 @ 50mA, 5V Frequency - Transition: 225 MHz Package / Case: SC-70, SOT-323 Supplier Device Package: SOT-323 Alternative Parts (Cross-Reference): 934068341115; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 1 kOhms Resistor - Emitter Base (R2): 1 kOhms REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Nexperia USA Inc. Other Names: 934068341115 Base Product Number: PDTD113

Win Source Part Number: 1109025-PDTD113EUX
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 300 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: NPN - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 100mV @ 2.5mA, 50mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 33 @ 50mA, 5V
Frequency - Transition: 225 MHz
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
Alternative Parts (Cross-Reference): 934068341115;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 1 kOhms
Resistor - Emitter Base (R2): 1 kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Nexperia USA Inc.
Other Names: 934068341115
Base Product Number: PDTD113

Buy Now Datasheet
 - PDTD113EUX - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.5A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon

Small Signal Bipolar Transistor, 0.5A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTD113EUXCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTD113EUXCT-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTD113EUXCT-ND
TRANS PREBIAS NPN 50V SOT323

TRANS PREBIAS NPN 50V SOT323

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTD113EUXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTD113EUXDKR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTD113EUXDKR-ND
TRANS PREBIAS NPN 50V SOT323

TRANS PREBIAS NPN 50V SOT323

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTD113EUXTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTD113EUXTR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTD113EUXTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 225MHz 300mW Surface Mount SOT-323

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 225MHz 300mW Surface Mount SOT-323

Buy Now Datasheet
Singapore, Singapore
500 mA 50 V Bipolar Transistor
292-PDTD113EUX
500 mA 50 V Bipolar Transistor 292-PDTD113EUX
PDTD1xxxU series - 500 mA, 50 V NPN resistor-equipped transistors SC-70 3-Pin Product overview: PDTD113EUX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 mA, 50 V. Search-friendly keywords include transistor, BJT, switching, amplification, 500 mA, 50 V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTD113EUX can be used for catalog matching and distributor lookup.

PDTD1xxxU series - 500 mA, 50 V NPN resistor-equipped transistors SC-70 3-Pin Product overview: PDTD113EUX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 mA, 50 V. Search-friendly keywords include transistor, BJT, switching, amplification, 500 mA, 50 V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTD113EUX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rf Transistor, Npn, 50V, 0.5A, Sc-70 Rohs Compliant Nexperia - 74AH1059 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Npn, 50V, 0.5A, Sc-70 Rohs Compliant Nexperia
74AH1059
Rf Transistor, Npn, 50V, 0.5A, Sc-70 Rohs Compliant Nexperia 74AH1059
RF TRANSISTOR, NPN, 50V, 0.5A, SC-70 ROHS COMPLIANT: YES

RF TRANSISTOR, NPN, 50V, 0.5A, SC-70 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PDTD113EUX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PDTD113EUX
TRANS PREBIAS NPN 50V SOT323

TRANS PREBIAS NPN 50V SOT323

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number PDTD113EUX 1109025-PDTD113EUX PDTD113EUX 1727-PDTD113EUXCT-ND 292-PDTD113EUX 74AH1059 PDTD113EUX
Product Name 50 V, 500 mA NPN resistor-equipped transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Single, Pre-Biased Bipolar Transistors 500 mA 50 V Bipolar Transistor Rf Transistor, Npn, 50V, 0.5A, Sc-70 Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT323; SOT323 SOT323 SOT3; SOT323 SOT323 SOT323; SC-70, SOT-323 TO-3 SOT323; SC-70, SOT-323
Polarity NPN NPN NPN NPN
IC(max) 500 milliamps 500 milliamps
Power Gain 33 dB
Operating Frequency 225 MHz
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A NPN medium power transistors - BC54PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
8 suppliers
NPN general purpose transistor - BC850BW,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 30 volts
View Details
7 suppliers
Single Bipolar Transistors - BC846B/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
65 V, 100 mA PNP general-purpose transistors - BC857,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -100 milliamps
VCEO -65 volts
View Details
6 suppliers