PNP general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a collector-emitter voltage of -45 V and a continuous collector current of -100 mA, with a maximum power dissipation of 250 mW at 25 °C and a junction temperature of 150 °C. The device meets IEC 60134 for limiting values and is suitable for general-purpose switching and amplification applications.
PNP general-purpose transistors in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
NPN complement
Nexperia
-
JEDEC
BC856
SOT23
TO-236AB
BC846
BC856A
BC846A
BC856B
BC846B
BC857
BC847
BC857A
BC847A
BC857B
BC847B
BC857C
BC847C
BC858B
BC848B
Features and benefits
Applications
BC856; BC857; BC858 - PNP general purpose transistors TO-236 3-Pin Product overview: BC857,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857,235 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount TO-236AB
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB
Win Source Part Number: 1218503-BC857,235
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Power - Max: 250 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 650mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 125 @ 2mA, 5V
Frequency - Transition: 100MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): BC857 235; BC857235;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Nexperia USA Inc.
Other Names: BC857 /T3,1727-1954-1,568-
Base Product Number: BC857
TRANS PNP 45V 0.1A TO236AB
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC857,235 | 276-BC857,235 | 1727-1954-1-ND | BC857,235 | 1218503-BC857,235 | BC857,235 |
| Product Name | 65 V, 100 mA PNP general-purpose transistors | Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | SOT3 | AEC-Q101 | |
| IC(max) | -100 milliamps | 100 milliamps | 100 milliamps | |||
| VCEO | -65 volts | 45 volts | ||||
| PD | 250 milliwatts | |||||
| hfe | 475 |