Nexperia B.V. NPN resistor-equipped transistor; R1 = 2.2 kOhm, R2 = 10 kOhm PDTC123YM,315

Description
NPN Resistor-Equipped Transistor (RET) in a leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA123YM Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications General-purpose switching and amplification Inverter and interface circuits Circuit drivers
Request a Quote
Description
NPN Resistor-Equipped Transistor (RET) in a leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA123YM Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications General-purpose switching and amplification Inverter and interface circuits Circuit drivers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN resistor-equipped transistor with built-in bias resistors R1 = 2.2 kΩ and R2 = 10 kΩ in a DFN1006-3 (SOT883) surface-mount package measuring 1 mm × 0.6 mm × 0.48 mm. Offers a collector-emitter voltage rating of 50 V, collector current of 100 mA, and maximum power dissipation of 250 mW at 25 °C. AEC-Q101 qualified for automotive applications. Junction temperature range is -65 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

NPN resistor-equipped transistor with built-in bias resistors R1 = 2.2 kΩ and R2 = 10 kΩ in a DFN1006-3 (SOT883) surface-mount package measuring 1 mm × 0.6 mm × 0.48 mm. Offers a collector-emitter voltage rating of 50 V, collector current of 100 mA, and maximum power dissipation of 250 mW at 25 °C. AEC-Q101 qualified for automotive applications. Junction temperature range is -65 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
NPN resistor-equipped transistor; R1 = 2.2 kOhm, R2 = 10 kOhm - PDTC123YM,315 - Nexperia B.V.
Nijmegen, Netherlands
NPN resistor-equipped transistor; R1 = 2.2 kOhm, R2 = 10 kOhm
PDTC123YM,315
NPN resistor-equipped transistor; R1 = 2.2 kOhm, R2 = 10 kOhm PDTC123YM,315
NPN Resistor-Equipped Transistor (RET) in a leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA123YM Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications General-purpose switching and amplification Inverter and interface circuits Circuit drivers

NPN Resistor-Equipped Transistor (RET) in a leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package.

PNP complement: PDTA123YM

Features and benefits

  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs
  • AEC-Q101 qualified

Applications

  • General-purpose switching and amplification
  • Inverter and interface circuits
  • Circuit drivers
Supplier's Site Datasheet
 - PDTC123YM,315 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon

Supplier's Site Datasheet
Singapore, Singapore
2.2 kOhm 10 kOhm DFN Bipolar Transistor
292-PDTC123YM,315
2.2 kOhm 10 kOhm DFN Bipolar Transistor 292-PDTC123YM,315
PDTC123Y series - NPN resistor-equipped transistors; R1 = 2.2 kOhm, R2 = 10 kOhm DFN 3-Pin Product overview: PDTC123YM,315 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2 kOhm, 10 kOhm, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 2.2 kOhm, 10 kOhm, DFN, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTC123YM,315 can be used for catalog matching and distributor lookup.

PDTC123Y series - NPN resistor-equipped transistors; R1 = 2.2 kOhm, R2 = 10 kOhm DFN 3-Pin Product overview: PDTC123YM,315 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2 kOhm, 10 kOhm, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 2.2 kOhm, 10 kOhm, DFN, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTC123YM,315 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTC123YM,315 - 1087217-PDTC123YM,315 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTC123YM,315
1087217-PDTC123YM,315
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTC123YM,315 1087217-PDTC123YM,315
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1087217-PDTC123YM,31 5 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 2.2k Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: DFN1006-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 150mV @ 500μA, 10mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 35 @ 5mA, 5V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087217-PDTC123YM,315
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 2.2k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DFN1006-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 500μA, 10mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 35 @ 5mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTC123YM,315TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTC123YM,315TR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTC123YM,315TR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250mW Surface Mount SOT-883

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250mW Surface Mount SOT-883

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTC123YM,315DKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTC123YM,315DKR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTC123YM,315DKR-ND
TRANS PREBIAS NPN 50V SOT883

TRANS PREBIAS NPN 50V SOT883

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTC123YM,315CT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTC123YM,315CT-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTC123YM,315CT-ND
TRANS PREBIAS NPN 50V SOT883

TRANS PREBIAS NPN 50V SOT883

Buy Now Datasheet
Rf Transistor Rohs Compliant Nexperia - 29AK3134 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor Rohs Compliant Nexperia
29AK3134
Rf Transistor Rohs Compliant Nexperia 29AK3134
RF TRANSISTOR ROHS COMPLIANT: YES

RF TRANSISTOR ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PDTC123YM,315 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PDTC123YM,315
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PDTC123YM,315
TRANS PREBIAS NPN 50V SOT883

TRANS PREBIAS NPN 50V SOT883

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors RF Transistors Bipolar RF Transistors
Product Number PDTC123YM,315 PDTC123YM,315 292-PDTC123YM,315 1087217-PDTC123YM,315 1727-PDTC123YM,315TR-ND 29AK3134 PDTC123YM,315
Product Name NPN resistor-equipped transistor; R1 = 2.2 kOhm, R2 = 10 kOhm 2.2 kOhm 10 kOhm DFN Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTC123YM,315 Single, Pre-Biased Bipolar Transistors Rf Transistor Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT883 SOT883 SOT883 SOT3; DFN1006-3 SC-101, SOT-883 TO-3 SC-101, SOT-883
Polarity NPN NPN; NPN - Pre-Biased NPN
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR)
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor Arrays - BC847BS/DG/B2,115-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
80 V, 1 A PNP medium power transistors - BC53-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
6 suppliers
45 V, 100 mA NPN general-purpose transistor - BC847AQBZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 100 milliamps
VCEO 45 volts
View Details
5 suppliers
65 V, 100 mA NPN/NPN general-purpose transistor - BC846DS-QX - Nexperia B.V.
Specs
Package Type SOT457 SOT457
IC(max) 100 milliamps
VCEO 65 volts
View Details
2 suppliers