Nexperia B.V. NPN resistor-equipped transistors; R1 = 10 kΩ, R2 = 10 kΩ PDTC114EU,115

Description
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Digital application in automotive and industrial segments Control of IC inputs Cost-saving alternative for BC847/857 series in digital applications Switching loads
Request a Quote
Description
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Digital application in automotive and industrial segments Control of IC inputs Cost-saving alternative for BC847/857 series in digital applications Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN resistor-equipped transistor with integrated 10 kΩ base and emitter bias resistors, housed in a SOT323 (SC-70) surface-mount package measuring 2 mm × 1.25 mm × 0.95 mm. It supports a maximum collector current of 100 mA and collector-emitter voltage of 50 V, with a total power dissipation of 200 mW at 25 °C. The device exhibits a DC current gain of at least 30, collector-emitter saturation voltage up to 150 mV, and transition frequency up to 230 MHz. It is not automotive qualified.

Datasheet Summary
Powered by GS/AI

NPN resistor-equipped transistor with integrated 10 kΩ base and emitter bias resistors, housed in a SOT323 (SC-70) surface-mount package measuring 2 mm × 1.25 mm × 0.95 mm. It supports a maximum collector current of 100 mA and collector-emitter voltage of 50 V, with a total power dissipation of 200 mW at 25 °C. The device exhibits a DC current gain of at least 30, collector-emitter saturation voltage up to 150 mV, and transition frequency up to 230 MHz. It is not automotive qualified.

Suppliers

Company
Product
Description
Supplier Links
NPN resistor-equipped transistors; R1 = 10 kΩ, R2 = 10 kΩ - PDTC114EU,115 - Nexperia B.V.
Nijmegen, Netherlands
NPN resistor-equipped transistors; R1 = 10 kΩ, R2 = 10 kΩ
PDTC114EU,115
NPN resistor-equipped transistors; R1 = 10 kΩ, R2 = 10 kΩ PDTC114EU,115
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Digital application in automotive and industrial segments Control of IC inputs Cost-saving alternative for BC847/857 series in digital applications Switching loads

NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • 100 mA output current capability
  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs

Applications

  • Digital application in automotive and industrial segments
  • Control of IC inputs
  • Cost-saving alternative for BC847/857 series in digital applications
  • Switching loads
Supplier's Site Datasheet
Bipolar Transistors - 5182725 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
5182725
Bipolar Transistors 5182725
Digital NPN Transistor,10k,10k,S OT-323

Digital NPN Transistor,10k,10k,SOT-323

Supplier's Site
Bipolar Transistors - 5182725P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
5182725P
Bipolar Transistors 5182725P
Digital NPN Transistor,10k,10k,S OT-323

Digital NPN Transistor,10k,10k,SOT-323

Supplier's Site
Bipolar Transistors - 1791021 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1791021
Bipolar Transistors 1791021
Digital NPN Transistor,10k,10k,S OT-323

Digital NPN Transistor,10k,10k,SOT-323

Supplier's Site
 - PDTC114EU,115 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-5132-1-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-5132-1-ND
Single, Pre-Biased Bipolar Transistors 1727-5132-1-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SOT-323

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SOT-323

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-5132-6-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-5132-6-ND
Single, Pre-Biased Bipolar Transistors 1727-5132-6-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SOT-323

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SOT-323

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-5132-2-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-5132-2-ND
Single, Pre-Biased Bipolar Transistors 1727-5132-2-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SOT-323

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200mW Surface Mount SOT-323

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PDTC114EU,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PDTC114EU,115
TRANS PREBIAS NPN 50V SOT323

TRANS PREBIAS NPN 50V SOT323

Supplier's Site
Digital Transistor, 50V, 0.1A; Digital Transistor Polarity Nexperia - 38K6601 - Newark, An Avnet Company
Chicago, IL, United States
Digital Transistor, 50V, 0.1A; Digital Transistor Polarity Nexperia
38K6601
Digital Transistor, 50V, 0.1A; Digital Transistor Polarity Nexperia 38K6601
DIGITAL TRANSISTOR, 50V, 0.1A; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; No. of Pins:3 Pin RoHS Compliant: Yes

DIGITAL TRANSISTOR, 50V, 0.1A; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; No. of Pins:3 Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, Brt, Npn, 50 V, 230 Mhz, 200 Mw, 100 Ma, 30 Rohs Compliant Nexperia - 93X4571 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Brt, Npn, 50 V, 230 Mhz, 200 Mw, 100 Ma, 30 Rohs Compliant Nexperia
93X4571
Bipolar (Bjt) Single Transistor, Brt, Npn, 50 V, 230 Mhz, 200 Mw, 100 Ma, 30 Rohs Compliant Nexperia 93X4571
Bipolar (BJT) Single Transistor, BRT, NPN, 50 V, 230 MHz, 200 mW, 100 mA, 30 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, BRT, NPN, 50 V, 230 MHz, 200 mW, 100 mA, 30 RoHS Compliant: Yes

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - PDTC114EU,115 - ODG (Origin Data Global)
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
PDTC114EU,115
Single, Pre-Biased Bipolar Transistors PDTC114EU,115
TRANS PREBIAS NPN 50V SOT323

TRANS PREBIAS NPN 50V SOT323

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Digital Transistors
PDTC114EU,115
Triode/MOS Tube/Transistor >> Digital Transistors PDTC114EU,115
30@5mA,5V 1 NPN - Pre Biased 200mW 100mA 50V 1uA SOT-323-3 Digital Transistors ROHS

30@5mA,5V 1 NPN - Pre Biased 200mW 100mA 50V 1uA SOT-323-3 Digital Transistors ROHS

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number PDTC114EU,115 5182725 5182725P PDTC114EU,115 1727-5132-1-ND PDTC114EU,115 38K6601 93X4571 PDTC114EU,115 PDTC114EU,115
Product Name NPN resistor-equipped transistors; R1 = 10 kΩ, R2 = 10 kΩ Bipolar Transistors Bipolar Transistors Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Digital Transistor, 50V, 0.1A; Digital Transistor Polarity Nexperia Bipolar (Bjt) Single Transistor, Brt, Npn, 50 V, 230 Mhz, 200 Mw, 100 Ma, 30 Rohs Compliant Nexperia Single, Pre-Biased Bipolar Transistors Triode/MOS Tube/Transistor >> Digital Transistors
Package Type SOT323; SOT323 SOT323 Umt UMT SOT323 SOT323; SC-70, SOT-323 Automotive TO-3 TO-3 SOT323; SC-70, SOT-323 SOT323
Transistor Grade / Operating Range Industrial; Automotive Automotive
Polarity NPN NPN NPN NPN NPN NPN - Pre-Biased; NPN NPN
Number of units in IC 1
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 1 A NPN medium power transistors - BC55-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers
45 V, 500 mA PNP/PNP general-purpose double transistors - BC807RAZ - Nexperia B.V.
Specs
Package Type SOT1268 SOT1268
IC(max) -500 milliamps
VCEO -45 volts
View Details
8 suppliers
 - PBHV9515QAZ - Rochester Electronics
Specs
Polarity PNP
Package Type SOT1215
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers