Nexperia B.V. 50 V, 500 mA PNP resistor-equipped transistor PDTB143XUF

Description
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTD143XU Features and benefits 500 mA output current capability Reduces pick and place costs Built-in bias resistors ±10 % resistor ratio tolerance Simplifies circuit design Reduces component count High temperature applications up to 175 °C Applications Cost-saving alternative for BC807 series in digital applications Control of IC inputs Switching loads
Request a Quote
Description
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTD143XU Features and benefits 500 mA output current capability Reduces pick and place costs Built-in bias resistors ±10 % resistor ratio tolerance Simplifies circuit design Reduces component count High temperature applications up to 175 °C Applications Cost-saving alternative for BC807 series in digital applications Control of IC inputs Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP Resistor-Equipped Transistor (RET) in a SOT323 (SC-70) surface-mounted package measuring 2 mm x 1.25 mm x 0.95 mm, with a built-in bias resistor network and 500 mA output current capability. It operates at collector-emitter voltages up to -50 V and junction temperatures up to 175 °C, with AEC-Q101 qualification for automotive use. The bias resistor R1 ranges from 3.3 to 6.1 kΩ, and the R2/R1 ratio is between 1.91 and 2.34.

Datasheet Summary
Powered by GS/AI

PNP Resistor-Equipped Transistor (RET) in a SOT323 (SC-70) surface-mounted package measuring 2 mm x 1.25 mm x 0.95 mm, with a built-in bias resistor network and 500 mA output current capability. It operates at collector-emitter voltages up to -50 V and junction temperatures up to 175 °C, with AEC-Q101 qualification for automotive use. The bias resistor R1 ranges from 3.3 to 6.1 kΩ, and the R2/R1 ratio is between 1.91 and 2.34.

Suppliers

Company
Product
Description
Supplier Links
50 V, 500 mA PNP resistor-equipped transistor - PDTB143XUF - Nexperia B.V.
Nijmegen, Netherlands
50 V, 500 mA PNP resistor-equipped transistor
PDTB143XUF
50 V, 500 mA PNP resistor-equipped transistor PDTB143XUF
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTD143XU Features and benefits 500 mA output current capability Reduces pick and place costs Built-in bias resistors ±10 % resistor ratio tolerance Simplifies circuit design Reduces component count High temperature applications up to 175 °C Applications Cost-saving alternative for BC807 series in digital applications Control of IC inputs Switching loads

PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

NPN complement: PDTD143XU

Features and benefits

  • 500 mA output current capability
  • Reduces pick and place costs
  • Built-in bias resistors
  • ±10 % resistor ratio tolerance
  • Simplifies circuit design
  • Reduces component count
  • High temperature applications up to 175 °C

Applications

  • Cost-saving alternative for BC807 series in digital applications
  • Control of IC inputs
  • Switching loads
Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTB143XUFCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTB143XUFCT-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTB143XUFCT-ND
TRANS PREBIAS PNP 50V SOT323

TRANS PREBIAS PNP 50V SOT323

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTB143XUFTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTB143XUFTR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTB143XUFTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 140MHz 300mW Surface Mount SOT-323

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 140MHz 300mW Surface Mount SOT-323

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTB143XUFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTB143XUFDKR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTB143XUFDKR-ND
TRANS PREBIAS PNP 50V SOT323

TRANS PREBIAS PNP 50V SOT323

Buy Now Datasheet
 - PDTB143XUF - Rochester Electronics
Newburyport, MA, United States
PDTB143XU - Small Signal Bipolar Transistor, 0.5A, 50V, PNP, SOT323

PDTB143XU - Small Signal Bipolar Transistor, 0.5A, 50V, PNP, SOT323

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PDTB143XUF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PDTB143XUF
TRANS PREBIAS PNP 50V SOT323

TRANS PREBIAS PNP 50V SOT323

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
PDTB143XUF
Bipolar Transistors - Pre-Biased PDTB143XUF
Bipolar Transistors - Pre-Biased 500 mA, 50 V PNP resistor-equipped

Bipolar Transistors - Pre-Biased 500 mA, 50 V PNP resistor-equipped

Buy Now Datasheet
Rf Transistor Rohs Compliant Nexperia - 29AK3104 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor Rohs Compliant Nexperia
29AK3104
Rf Transistor Rohs Compliant Nexperia 29AK3104
RF TRANSISTOR ROHS COMPLIANT: YES

RF TRANSISTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors
Product Number PDTB143XUF 1727-PDTB143XUFCT-ND PDTB143XUF PDTB143XUF PDTB143XUF 29AK3104
Product Name 50 V, 500 mA PNP resistor-equipped transistor Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - Pre-Biased Rf Transistor Rohs Compliant Nexperia
Package Type SOT323; SOT323 SOT323 SOT323; SC-70, SOT-323 SOT323 Automotive TO-3
Polarity PNP PNP
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data