50 V, 500 mA PNP resistor-equipped transistor in a leadless DFN1010D-3 (SOT1215) package with a height of 0.37 mm, featuring built-in bias resistors with ±10% tolerance, AEC-Q101 qualified for automotive applications, and suitable for digital switching and IC input control.
PNP Resistor-Equipped Transistor (RET) family in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.
Table 1.Product overview
Type number
-
R1
-
R2
-
Package Nexperia
-
NPN complement
PDTB113EQA
1 kΩ
1 kΩ
DFN1010D-3
(SOT1215)
PDTD113EQA
PDTB123EQA
2.2 kΩ
2.2 kΩ
PDTD123EQA
PDTB143EQA
4.7 kΩ
4.7 kΩ
PDTD143EQA
PDTB114EQA
10 kΩ
10 kΩ
PDTD114EQA
Features and benefits
Applications
TRANS PREBIAS PNP 50V 0.5A 3DFN
TRANS PREBIAS PNP 50V 0.5A 3DFN
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 500mA 150MHz 325mW Surface Mount DFN1010D-3
PDTB113EQA Small Signal Field-Effect Transistor, DFN1010D-3
Bipolar Transistors - Pre-Biased PDTB113EQA/DFN1010D-
RF TRANSISTOR ROHS COMPLIANT: YES
TRANS PREBIAS PNP 50V 0.5A 3DFN
| Nexperia B.V. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF MOSFET Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | PDTB113EQAZ | 1727-PDTB113EQAZCT-ND | PDTB113EQAZ | PDTB113EQAZ | 29AK3084 | PDTB113EQAZ |
| Product Name | 50 V, 500 mA PNP resistor-equipped transistors | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Rf Transistor Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT1215 SOT1215 | 3-XDFN Exposed Pad | SOT1215 | TO-3 | Automotive | |
| Polarity | PNP | |||||
| Transistor Grade / Operating Range | Automotive | |||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) |