Nexperia B.V. PNP resistor-equipped transistor; R1 = 22 kΩ, R2 = 47 kΩ PDTA124XM,315

Description
PNP Resistor-Equipped Transistor (RET) in an ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC124XM Features and benefits Built-in bias resistors Simplifies circuit design 100 mA output current capability Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Digital applications Cost-saving alternative for BC857 series in digital applications Control of IC inputs Switching loads
Request a Quote
Description
PNP Resistor-Equipped Transistor (RET) in an ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC124XM Features and benefits Built-in bias resistors Simplifies circuit design 100 mA output current capability Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Digital applications Cost-saving alternative for BC857 series in digital applications Control of IC inputs Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP resistor-equipped transistor with built-in bias resistors R1 = 22 kΩ and R2 = 47 kΩ in an ultra-small DFN1006-3 (SOT883) package measuring 1 mm × 0.6 mm × 0.48 mm, rated for 100 mA collector current and -50 V collector-emitter voltage, with a maximum power dissipation of 250 mW and junction temperature up to 150 °C, AEC-Q101 qualified for automotive applications.

Datasheet Summary
Powered by GS/AI

PNP resistor-equipped transistor with built-in bias resistors R1 = 22 kΩ and R2 = 47 kΩ in an ultra-small DFN1006-3 (SOT883) package measuring 1 mm × 0.6 mm × 0.48 mm, rated for 100 mA collector current and -50 V collector-emitter voltage, with a maximum power dissipation of 250 mW and junction temperature up to 150 °C, AEC-Q101 qualified for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
PNP resistor-equipped transistor; R1 = 22 kΩ, R2 = 47 kΩ - PDTA124XM,315 - Nexperia B.V.
Nijmegen, Netherlands
PNP resistor-equipped transistor; R1 = 22 kΩ, R2 = 47 kΩ
PDTA124XM,315
PNP resistor-equipped transistor; R1 = 22 kΩ, R2 = 47 kΩ PDTA124XM,315
PNP Resistor-Equipped Transistor (RET) in an ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC124XM Features and benefits Built-in bias resistors Simplifies circuit design 100 mA output current capability Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Digital applications Cost-saving alternative for BC857 series in digital applications Control of IC inputs Switching loads

PNP Resistor-Equipped Transistor (RET) in an ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package.

NPN complement: PDTC124XM

Features and benefits

  • Built-in bias resistors
  • Simplifies circuit design
  • 100 mA output current capability
  • Reduces component count
  • Reduces pick and place costs
  • AEC-Q101 qualified

Applications

  • Digital applications
  • Cost-saving alternative for BC857 series in digital applications
  • Control of IC inputs
  • Switching loads
Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-3021-2-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-3021-2-ND
Single, Pre-Biased Bipolar Transistors 1727-3021-2-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250mW Surface Mount SOT-883

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250mW Surface Mount SOT-883

Buy Now Datasheet
Singapore, Singapore
22 kOhm 47 kOhm DFN Bipolar Transistor
292-PDTA124XM,315
22 kOhm 47 kOhm DFN Bipolar Transistor 292-PDTA124XM,315
PDTA124X series - PNP resistor-equipped transistors; R1 = 22 kOhm, R2 = 47 kOhm DFN 3-Pin Product overview: PDTA124XM,315 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 kOhm, 47 kOhm, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 22 kOhm, 47 kOhm, DFN, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTA124XM,315 can be used for catalog matching and distributor lookup.

PDTA124X series - PNP resistor-equipped transistors; R1 = 22 kOhm, R2 = 47 kOhm DFN 3-Pin Product overview: PDTA124XM,315 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 kOhm, 47 kOhm, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 22 kOhm, 47 kOhm, DFN, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTA124XM,315 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PDTA124XM,315 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon

Supplier's Site Datasheet
Rf Transistor Rohs Compliant Nexperia - 29AK3054 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor Rohs Compliant Nexperia
29AK3054
Rf Transistor Rohs Compliant Nexperia 29AK3054
RF TRANSISTOR ROHS COMPLIANT: YES

RF TRANSISTOR ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PDTA124XM,315 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PDTA124XM,315
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PDTA124XM,315
TRANS PREBIAS PNP 50V SOT883

TRANS PREBIAS PNP 50V SOT883

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number PDTA124XM,315 1727-3021-2-ND 292-PDTA124XM,315 PDTA124XM,315 29AK3054 PDTA124XM,315
Product Name PNP resistor-equipped transistor; R1 = 22 kΩ, R2 = 47 kΩ Single, Pre-Biased Bipolar Transistors 22 kOhm 47 kOhm DFN Bipolar Transistor Rf Transistor Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT883 SOT883 SC-101, SOT-883 SOT883 TO-3 SC-101, SOT-883
Polarity PNP PNP
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT)
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-40QCH-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
4 suppliers
45 V, 100 mA NPN general-purpose transistor - BC847BM,315 - Nexperia B.V.
Specs
Package Type SOT883 SOT883
IC(max) 100 milliamps
VCEO 45 volts
View Details
7 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40H-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers
45 V, 100 mA NPN/NPN general-purpose transistor - BC847BS,115 - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 45 volts
View Details
7 suppliers