PNP resistor-equipped transistor with built-in bias resistors R1 = 22 kΩ and R2 = 22 kΩ, designed for digital switching applications in industrial segments. Packaged in a SOT323 (SC-70) surface-mounted case measuring 2 mm × 1.25 mm × 0.95 mm. Offers a collector-emitter voltage rating of -50 V and output current capability of -100 mA. AEC-Q101 qualified for automotive use. Features a DC current gain (hFE) of at least 60 at -5 mA collector current and a collector-emitter saturation voltage of up to 150 mV at -10 mA collector current and -0.5 mA base current. Maximum total power dissipation is 200 mW at ambient temperatures up to 25 °C, with thermal resistance from junction to ambient of 625 K/W in free air on a standard FR4 PCB footprint.
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
NPN complement: PDTC124EU
Features and benefits
Applications
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon
TRANS PREBIAS PNP 50V SOT323
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200mW Surface Mount SOT-323
TRANS PREBIAS PNP 50V SOT323
PDTA124E series - PNP resistor-equipped transistors; R1 = 22 kΩ, R2 = 22 kΩ SC-70 3-Pin Product overview: PDTA124EU,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTA124EU,135 can be used for catalog matching and distributor lookup.
TRANS PREBIAS PNP 50V SOT323
RF TRANSISTOR ROHS COMPLIANT: YES
| Nexperia B.V. | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | PDTA124EU,135 | PDTA124EU,135 | 1727-PDTA124EU,135CT-ND | 292-PDTA124EU,135 | PDTA124EU,135 | 29AK3049 |
| Product Name | 50 V, 100 mA PNP resistor-equipped transistor; R1 = 22 kΩ, R2 = 22 kΩ | Single, Pre-Biased Bipolar Transistors | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Transistor Rohs Compliant Nexperia | |
| Package Type | SOT323; SOT323 SOT323 | SOT323 | SOT323; SC-70, SOT-323 | Automotive | TO-3 | |
| Transistor Grade / Operating Range | Industrial | Automotive | ||||
| Polarity | PNP | PNP | ||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |