Nexperia B.V. PNP resistor-equipped transistor; R1 = 2.2 kΩ, R2 = open PDTA123TT,215

Description
PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC123TT Features and benefits Built-in bias resistors Simplified circuit design Reduction of component count Reduced pick and place costs 100 mA output current capability AEC-Q101 qualified Applications Digital applications Cost-saving alternative for BC857 series in digital applications Controlling IC inputs Switching loads
Request a Quote
Description
PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC123TT Features and benefits Built-in bias resistors Simplified circuit design Reduction of component count Reduced pick and place costs 100 mA output current capability AEC-Q101 qualified Applications Digital applications Cost-saving alternative for BC857 series in digital applications Controlling IC inputs Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP resistor-equipped transistor with built-in bias resistor R1 = 2.2 kΩ and R2 open, in a SOT23 surface-mounted package measuring 2.9 mm x 1.3 mm x 1 mm. Capable of 100 mA collector current, with a collector-emitter voltage rating of -50 V and power dissipation of 250 mW. Junction temperature rating up to 150 °C. AEC-Q101 qualified for automotive applications.

Datasheet Summary
Powered by GS/AI

PNP resistor-equipped transistor with built-in bias resistor R1 = 2.2 kΩ and R2 open, in a SOT23 surface-mounted package measuring 2.9 mm x 1.3 mm x 1 mm. Capable of 100 mA collector current, with a collector-emitter voltage rating of -50 V and power dissipation of 250 mW. Junction temperature rating up to 150 °C. AEC-Q101 qualified for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
PNP resistor-equipped transistor; R1 = 2.2 kΩ, R2 = open - PDTA123TT,215 - Nexperia B.V.
Nijmegen, Netherlands
PNP resistor-equipped transistor; R1 = 2.2 kΩ, R2 = open
PDTA123TT,215
PNP resistor-equipped transistor; R1 = 2.2 kΩ, R2 = open PDTA123TT,215
PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC123TT Features and benefits Built-in bias resistors Simplified circuit design Reduction of component count Reduced pick and place costs 100 mA output current capability AEC-Q101 qualified Applications Digital applications Cost-saving alternative for BC857 series in digital applications Controlling IC inputs Switching loads

PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package.

NPN complement: PDTC123TT

Features and benefits

  • Built-in bias resistors
  • Simplified circuit design
  • Reduction of component count
  • Reduced pick and place costs
  • 100 mA output current capability
  • AEC-Q101 qualified

Applications

  • Digital applications
  • Cost-saving alternative for BC857 series in digital applications
  • Controlling IC inputs
  • Switching loads
Supplier's Site Datasheet
Singapore, Singapore
2.2 kOhm Bipolar Transistor
292-PDTA123TT,215
2.2 kOhm Bipolar Transistor 292-PDTA123TT,215
PDTA123T series - PNP resistor-equipped transistors; R1 = 2.2 kOhm, R2 = open TO-236 3-Pin Product overview: PDTA123TT,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2 kOhm. Search-friendly keywords include transistor, BJT, switching, amplification, 2.2 kOhm, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTA123TT,215 can be used for catalog matching and distributor lookup.

PDTA123T series - PNP resistor-equipped transistors; R1 = 2.2 kOhm, R2 = open TO-236 3-Pin Product overview: PDTA123TT,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2 kOhm. Search-friendly keywords include transistor, BJT, switching, amplification, 2.2 kOhm, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTA123TT,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PDTA123TT,215 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTA123TT,215CT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTA123TT,215CT-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTA123TT,215CT-ND
TRANS PREBIAS PNP 50V TO236AB

TRANS PREBIAS PNP 50V TO236AB

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTA123TT,215TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTA123TT,215TR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTA123TT,215TR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250mW Surface Mount TO-236AB

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTA123TT,215DKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTA123TT,215DKR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTA123TT,215DKR-ND
TRANS PREBIAS PNP 50V TO236AB

TRANS PREBIAS PNP 50V TO236AB

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA123TT,215 - 1087173-PDTA123TT,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA123TT,215
1087173-PDTA123TT,215
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA123TT,215 1087173-PDTA123TT,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1087173-PDTA123TT,21 5 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 2.2k Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-236AB (SOT23) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 150mV @ 500μA, 10mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 30 @ 20mA, 5V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087173-PDTA123TT,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 2.2k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 500μA, 10mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 30 @ 20mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Rf Transistor Rohs Compliant Nexperia - 29AK3040 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor Rohs Compliant Nexperia
29AK3040
Rf Transistor Rohs Compliant Nexperia 29AK3040
RF TRANSISTOR ROHS COMPLIANT: YES

RF TRANSISTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors RF Transistors
Product Number PDTA123TT,215 292-PDTA123TT,215 PDTA123TT,215 1727-PDTA123TT,215CT-ND 1087173-PDTA123TT,215 29AK3040
Product Name PNP resistor-equipped transistor; R1 = 2.2 kΩ, R2 = open 2.2 kOhm Bipolar Transistor Single, Pre-Biased Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA123TT,215 Rf Transistor Rohs Compliant Nexperia
Package Type SOT23; SOT23 SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; TO-236AB (SOT23) TO-3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA PNP general-purpose transistor - 2PB709ARL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -100 milliamps
VCEO -45 volts
View Details
6 suppliers
Single Bipolar Transistors - BC817-40W/MIF-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-16VL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
4 suppliers
65 V, 100 mA PNP general-purpose transistors - BC856A,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -100 milliamps
VCEO -65 volts
View Details
10 suppliers