Nexperia B.V. PNP resistor-equipped transistor; R1 = 2.2 kΩ, R2 = 2.2 kΩ PDTA123EMB,315

Description
PNP Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC123EMB. Features and benefits 100 mA output current capability Reduces component count Built-in bias resistors Reduces pick and place costs Simplifies circuit design Leadless ultra small SMD plastic package Low package height of 0.37 mm AEC-Q101 qualified Applications Low-current peripheral driver Control of IC inputs Replaces general-purpose transistors in digital applications Mobile applications
Request a Quote Datasheet
Description
PNP Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC123EMB. Features and benefits 100 mA output current capability Reduces component count Built-in bias resistors Reduces pick and place costs Simplifies circuit design Leadless ultra small SMD plastic package Low package height of 0.37 mm AEC-Q101 qualified Applications Low-current peripheral driver Control of IC inputs Replaces general-purpose transistors in digital applications Mobile applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PNP resistor-equipped transistor; R1 = 2.2 kΩ, R2 = 2.2 kΩ - PDTA123EMB,315 - Nexperia B.V.
Nijmegen, Netherlands
PNP resistor-equipped transistor; R1 = 2.2 kΩ, R2 = 2.2 kΩ
PDTA123EMB,315
PNP resistor-equipped transistor; R1 = 2.2 kΩ, R2 = 2.2 kΩ PDTA123EMB,315
PNP Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC123EMB. Features and benefits 100 mA output current capability Reduces component count Built-in bias resistors Reduces pick and place costs Simplifies circuit design Leadless ultra small SMD plastic package Low package height of 0.37 mm AEC-Q101 qualified Applications Low-current peripheral driver Control of IC inputs Replaces general-purpose transistors in digital applications Mobile applications

PNP Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC123EMB.

Features and benefits

  • 100 mA output current capability
  • Reduces component count
  • Built-in bias resistors
  • Reduces pick and place costs
  • Simplifies circuit design
  • Leadless ultra small SMD plastic package
  • Low package height of 0.37 mm
  • AEC-Q101 qualified

Applications

  • Low-current peripheral driver
  • Control of IC inputs
  • Replaces general-purpose transistors in digital applications
  • Mobile applications
Supplier's Site Datasheet
 - PDTA123EMB,315 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 1-Element, PNP, Silicon

Small Signal Bipolar Transistor, 1-Element, PNP, Silicon

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTA123EMB,315CT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTA123EMB,315CT-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTA123EMB,315CT-ND
TRANS PREBIAS PNP 50V 0.1A 3DFN

TRANS PREBIAS PNP 50V 0.1A 3DFN

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTA123EMB,315TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTA123EMB,315TR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTA123EMB,315TR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 180MHz 250mW Surface Mount DFN1006B-3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 180MHz 250mW Surface Mount DFN1006B-3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTA123EMB,315DKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTA123EMB,315DKR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTA123EMB,315DKR-ND
TRANS PREBIAS PNP 50V 0.1A 3DFN

TRANS PREBIAS PNP 50V 0.1A 3DFN

Buy Now Datasheet
Rf Transistor Rohs Compliant Nexperia - 29AK3035 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor Rohs Compliant Nexperia
29AK3035
Rf Transistor Rohs Compliant Nexperia 29AK3035
RF TRANSISTOR ROHS COMPLIANT: YES

RF TRANSISTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors RF Transistors
Product Number PDTA123EMB,315 PDTA123EMB,315 1727-PDTA123EMB,315CT-ND 29AK3035
Product Name PNP resistor-equipped transistor; R1 = 2.2 kΩ, R2 = 2.2 kΩ Single, Pre-Biased Bipolar Transistors Rf Transistor Rohs Compliant Nexperia
Package Type SOT883B SOT883B SOT883B 3-XFDFN TO-3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC817DPN/DG/B3X - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
IC(max) 500 milliamps
VCEO 45 volts
View Details
 - PEMB16,115 - Rochester Electronics
Specs
Polarity PNP
Package Type SOT666
Packing Method Tape Reel; Tape & Reel
View Details
4 suppliers