Nexperia B.V. Common-mode EMI filter for differential channels with integrated ESD protection PCMF2USB30X

Description
Common-mode ElectroMagnetic Interference (EMI) filters with integrated ElectroStatic Discharge (ESD) protection for one, two and three differential channels. The devices are designed to provide low insertion loss for differential high-speed signals on each channel while unwanted common-mode signals are attenuated. Each differential channel incorporates two signal lines that are coupled by integrated coils. Diodes provide protection to downstream components from ESD voltages up to ±15 kV on each signal line. Features and benefits One, two and three differential channels common-mode EMI filters with integrated ESD protection ESD protection up to ±15 kV contact discharge according to IEC 61000-4-2 Superior common-mode suppression over a wide frequency range Superior RF performance compared to other integrated filters or discrete filters with external ESD protection Extremely high symmetry between line pairs Industry-standard Wafer Level Chip Scale Packages: WLCSP5, 10 and 15 for smaller footprint Applications Smartphone, cellular and cordless phone Tablet PC and Mobile Internet Device (MID) USB 3.1, USB 2.0, HDMI 2.0, HDMI 1.4 MIPI M-PHY and D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI) General-purpose EMI and Radio-Frequency Interference (RFI) filter and downstream ESD protection
Request a Quote Datasheet
Description
Common-mode ElectroMagnetic Interference (EMI) filters with integrated ElectroStatic Discharge (ESD) protection for one, two and three differential channels. The devices are designed to provide low insertion loss for differential high-speed signals on each channel while unwanted common-mode signals are attenuated. Each differential channel incorporates two signal lines that are coupled by integrated coils. Diodes provide protection to downstream components from ESD voltages up to ±15 kV on each signal line. Features and benefits One, two and three differential channels common-mode EMI filters with integrated ESD protection ESD protection up to ±15 kV contact discharge according to IEC 61000-4-2 Superior common-mode suppression over a wide frequency range Superior RF performance compared to other integrated filters or discrete filters with external ESD protection Extremely high symmetry between line pairs Industry-standard Wafer Level Chip Scale Packages: WLCSP5, 10 and 15 for smaller footprint Applications Smartphone, cellular and cordless phone Tablet PC and Mobile Internet Device (MID) USB 3.1, USB 2.0, HDMI 2.0, HDMI 1.4 MIPI M-PHY and D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI) General-purpose EMI and Radio-Frequency Interference (RFI) filter and downstream ESD protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2USB30X - Nexperia B.V.
Nijmegen, Netherlands
Common-mode EMI filter for differential channels with integrated ESD protection
PCMF2USB30X
Common-mode EMI filter for differential channels with integrated ESD protection PCMF2USB30X
Common-mode ElectroMagnetic Interference (EMI) filters with integrated ElectroStatic Discharge (ESD) protection for one, two and three differential channels. The devices are designed to provide low insertion loss for differential high-speed signals on each channel while unwanted common-mode signals are attenuated. Each differential channel incorporates two signal lines that are coupled by integrated coils. Diodes provide protection to downstream components from ESD voltages up to ±15 kV on each signal line. Features and benefits One, two and three differential channels common-mode EMI filters with integrated ESD protection ESD protection up to ±15 kV contact discharge according to IEC 61000-4-2 Superior common-mode suppression over a wide frequency range Superior RF performance compared to other integrated filters or discrete filters with external ESD protection Extremely high symmetry between line pairs Industry-standard Wafer Level Chip Scale Packages: WLCSP5, 10 and 15 for smaller footprint Applications Smartphone, cellular and cordless phone Tablet PC and Mobile Internet Device (MID) USB 3.1, USB 2.0, HDMI 2.0, HDMI 1.4 MIPI M-PHY and D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI) General-purpose EMI and Radio-Frequency Interference (RFI) filter and downstream ESD protection

Common-mode ElectroMagnetic Interference (EMI) filters with integrated ElectroStatic Discharge (ESD) protection for one, two and three differential channels. The devices are designed to provide low insertion loss for differential high-speed signals on each channel while unwanted common-mode signals are attenuated.

Each differential channel incorporates two signal lines that are coupled by integrated coils. Diodes provide protection to downstream components from ESD voltages up to ±15 kV on each signal line.

Features and benefits

  • One, two and three differential channels common-mode EMI filters with integrated ESD protection
  • ESD protection up to ±15 kV contact discharge according to IEC 61000-4-2
  • Superior common-mode suppression over a wide frequency range
  • Superior RF performance compared to other integrated filters or discrete filters with external ESD protection
  • Extremely high symmetry between line pairs
  • Industry-standard Wafer Level Chip Scale Packages: WLCSP5, 10 and 15 for smaller footprint

Applications

  • Smartphone, cellular and cordless phone
  • Tablet PC and Mobile Internet Device (MID)
  • USB 3.1, USB 2.0, HDMI 2.0, HDMI 1.4
  • MIPI M-PHY and D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI)
  • General-purpose EMI and Radio-Frequency Interference (RFI) filter and downstream ESD protection
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PCMF2USB30X
Product Name Common-mode EMI filter for differential channels with integrated ESD protection
Mounting / Packaging WLCSP10_4-2-4
Unlock Full Specs
to access all available technical data

Similar Products

Quadruple ESD protection diode array - PESD24VS4UD-QX - Nexperia B.V.
Specs
Configuration Chip Array
Mounting / Packaging SOT457
View Details
Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF3USB3B/CZ - Nexperia B.V.
Specs
Mounting / Packaging WLCSP15_6-3-6
Standards and Certifications RoHS
Capacitance 0.3000 pF
View Details
Double ESD protection diode for transient overvoltage suppression - MMBZ27VCL/DG,215 - Nexperia B.V.
Specs
Mounting / Packaging SOT23
VESD 30000 volts
Direction Unidirectional
View Details
 - PESD5V0V1BLSYL - Rochester Electronics
Specs
Standards and Certifications RoHS
View Details
2 suppliers