Nexperia B.V. Quadruple ESD protection diode array PESD24VS4UD-QX

Description
Quadruple ElectroStatic Discharge (ESD) protection diode array in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package designed to protect up to 4 signal lines from the damage caused by ESD and other transients. Features and benefits ESD protection of up to 4 lines Max. peak pulse power: PPPM = 200 W Ultra low leakage current: IRM = 0.05 nA Low clamping voltage: VCL = 52 V at IPP = 4 A ESD protection up to 23 kV IEC 61000-4-2; level 4 (ESD) EC 61000-4-5; (surge); IPPM = 4 A Application information Computers and peripherals Audio and video equipment Cellular handsets and accessories Communication systems Portable electronics SIM card protection
Request a Quote
Description
Quadruple ElectroStatic Discharge (ESD) protection diode array in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package designed to protect up to 4 signal lines from the damage caused by ESD and other transients. Features and benefits ESD protection of up to 4 lines Max. peak pulse power: PPPM = 200 W Ultra low leakage current: IRM = 0.05 nA Low clamping voltage: VCL = 52 V at IPP = 4 A ESD protection up to 23 kV IEC 61000-4-2; level 4 (ESD) EC 61000-4-5; (surge); IPPM = 4 A Application information Computers and peripherals Audio and video equipment Cellular handsets and accessories Communication systems Portable electronics SIM card protection
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple ElectroStatic Discharge (ESD) protection diode array in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package designed to protect up to 4 signal lines from the damage caused by ESD and other transients. It has a reverse standoff voltage of 24 V, diode capacitance of 45 to 70 pF at 1 MHz and 0 V, a peak pulse power rating of 200 W, a peak pulse current of 4 A, and a clamping voltage of 52 V at 4 A. It provides ESD protection up to 30 kV (contact discharge) and 15 kV (air discharge) per IEC 61000-4-2, and surge protection up to 4 A per IEC 61000-4-5. The junction temperature range is from -65 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

Quadruple ElectroStatic Discharge (ESD) protection diode array in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package designed to protect up to 4 signal lines from the damage caused by ESD and other transients. It has a reverse standoff voltage of 24 V, diode capacitance of 45 to 70 pF at 1 MHz and 0 V, a peak pulse power rating of 200 W, a peak pulse current of 4 A, and a clamping voltage of 52 V at 4 A. It provides ESD protection up to 30 kV (contact discharge) and 15 kV (air discharge) per IEC 61000-4-2, and surge protection up to 4 A per IEC 61000-4-5. The junction temperature range is from -65 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
Quadruple ESD protection diode array - PESD24VS4UD-QX - Nexperia B.V.
Nijmegen, Netherlands
Quadruple ESD protection diode array
PESD24VS4UD-QX
Quadruple ESD protection diode array PESD24VS4UD-QX
Quadruple ElectroStatic Discharge (ESD) protection diode array in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package designed to protect up to 4 signal lines from the damage caused by ESD and other transients. Features and benefits ESD protection of up to 4 lines Max. peak pulse power: PPPM = 200 W Ultra low leakage current: IRM = 0.05 nA Low clamping voltage: VCL = 52 V at IPP = 4 A ESD protection up to 23 kV IEC 61000-4-2; level 4 (ESD) EC 61000-4-5; (surge); IPPM = 4 A Application information Computers and peripherals Audio and video equipment Cellular handsets and accessories Communication systems Portable electronics SIM card protection

Quadruple ElectroStatic Discharge (ESD) protection diode array in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package designed to protect up to 4 signal lines from the damage caused by ESD and other transients.

Features and benefits

  • ESD protection of up to 4 lines
  • Max. peak pulse power: PPPM = 200 W
  • Ultra low leakage current: IRM = 0.05 nA
  • Low clamping voltage: VCL = 52 V at IPP = 4 A
  • ESD protection up to 23 kV
  • IEC 61000-4-2; level 4 (ESD)
  • EC 61000-4-5; (surge); IPPM = 4 A

Application information

  • Computers and peripherals
  • Audio and video equipment
  • Cellular handsets and accessories
  • Communication systems
  • Portable electronics
  • SIM card protection
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PESD24VS4UD-QX
Product Name Quadruple ESD protection diode array
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

ESD protection for differential data lines - PESD2USB3S/CZ - Nexperia B.V.
Specs
Mounting / Packaging WLCSP10_4-2-4 WLCSP10_4-2-4
Standards and Certifications RoHS
View Details
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1HDMI14SZ - Nexperia B.V.
Specs
Mounting / Packaging WLCSP5_2-1-2 WLCSP5_2-1-2
Standards and Certifications RoHS
View Details
ESD protection device - PESD12VL1BSLAZ - Nexperia B.V.
Specs
Mounting / Packaging SOD882-S1 SOD882-S1
Standards and Certifications RoHS
View Details
2 suppliers
Ultra low capacitance ESD protection diode - PESD12VU1UT,215 - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
2 suppliers