Nexperia B.V. 40 V low VCEsat PNP transistor PBSS5140U,135

Description
PNP low VCesat transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits Low collector-emitter saturation voltage High current capability Improved device reliability due to reduced heat generation Enhanced performance over SOT23 1A standard packaged transistor AEC-Q101 qualified Applications General purpose switching and muting LCD back lighting Supply line switching circuits Battery driven equipment (mobile phones, video cameras and hand-held devices)
Request a Quote Datasheet
Description
PNP low VCesat transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits Low collector-emitter saturation voltage High current capability Improved device reliability due to reduced heat generation Enhanced performance over SOT23 1A standard packaged transistor AEC-Q101 qualified Applications General purpose switching and muting LCD back lighting Supply line switching circuits Battery driven equipment (mobile phones, video cameras and hand-held devices)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40 V low VCEsat PNP transistor - PBSS5140U,135 - Nexperia B.V.
Nijmegen, Netherlands
40 V low VCEsat PNP transistor
PBSS5140U,135
40 V low VCEsat PNP transistor PBSS5140U,135
PNP low VCesat transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits Low collector-emitter saturation voltage High current capability Improved device reliability due to reduced heat generation Enhanced performance over SOT23 1A standard packaged transistor AEC-Q101 qualified Applications General purpose switching and muting LCD back lighting Supply line switching circuits Battery driven equipment (mobile phones, video cameras and hand-held devices)

PNP low VCesat transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Low collector-emitter saturation voltage
  • High current capability
  • Improved device reliability due to reduced heat generation
  • Enhanced performance over SOT23 1A standard packaged transistor
  • AEC-Q101 qualified

Applications

  • General purpose switching and muting
  • LCD back lighting
  • Supply line switching circuits
  • Battery driven equipment (mobile phones, video cameras and hand-held devices)
Supplier's Site Datasheet
 - PBSS5140U,135 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 1A I(C), 40V V(BR)CEO, 1-Element, PNP, Silicon

Small Signal Bipolar Transistor, 1A I(C), 40V V(BR)CEO, 1-Element, PNP, Silicon

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-5760-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5760-6-ND
Single Bipolar Transistors 1727-5760-6-ND
Bipolar (BJT) Transistor PNP 40V 1A 150MHz 350mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 40V 1A 150MHz 350mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-5760-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5760-2-ND
Single Bipolar Transistors 1727-5760-2-ND
Bipolar (BJT) Transistor PNP 40V 1A 150MHz 350mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 40V 1A 150MHz 350mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-5760-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5760-1-ND
Single Bipolar Transistors 1727-5760-1-ND
Bipolar (BJT) Transistor PNP 40V 1A 150MHz 350mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 40V 1A 150MHz 350mW Surface Mount SOT-323

Buy Now Datasheet
Singapore, Singapore
40V 1A Bipolar Transistor
276-PBSS5140U,135
40V 1A Bipolar Transistor 276-PBSS5140U,135
TRANS PNP 40V 1A SOT323 Product overview: PBSS5140U,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS5140U,135 can be used for catalog matching and distributor lookup.

TRANS PNP 40V 1A SOT323 Product overview: PBSS5140U,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS5140U,135 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor, Bipolar Rohs Compliant Nexperia - 29AK2915 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
29AK2915
Transistor, Bipolar Rohs Compliant Nexperia 29AK2915
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PBSS5140U,135
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PBSS5140U,135
TRANS PNP 40V 1A SOT323

TRANS PNP 40V 1A SOT323

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PBSS5140U,135 PBSS5140U,135 1727-5760-6-ND 276-PBSS5140U,135 29AK2915 PBSS5140U,135
Product Name 40 V low VCEsat PNP transistor Single Bipolar Transistors 40V 1A Bipolar Transistor Transistor, Bipolar Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT323; SOT323 SOT323 SOT323 SOT323; SC-70, SOT-323 Tape & Reel (TR) TO-3 AEC-Q100
Polarity PNP PNP PNP
Packing Method Tape Reel; Tape & Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Grade / Operating Range Automotive
IC(max) 1000 milliamps 1000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC847B/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807K-25VL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
4 suppliers
50 V, 500 mA PNP resistor-equipped transistor - PDTB114EUX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
View Details
9 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16W,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers