Nexperia B.V. 4-bit bidirectional multi-voltage level translator; open-drain; push-pull LSF0204PWJ

Description
The LSF0204 is an 4 channel bidirectional multi-voltage level translator for open-drain and push-pull applications. It supports up to 100 MHz up translation and ≥ 100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes system effort. The LSF0204 supports 5 V tolerant I/O pins for compatibility with TTL levels in a variety of applications. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications. Features and benefits Bidirectional voltage translation with no direction pin Up translation ≤ 100 MHz; CL = 15 pF, 30 pF ≤ 50 MHz; CL = 50 pF Down translation ≥ 100 MHz; CL = 15 pF, 30 pF ≥ 50 MHz; CL = 50 pF Hot insertion Bidirectional voltage level translation between: 0.8 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.8 V and 2.5 V, 3.3 V and 5.0 V 2.5 V and 3.3 V and 5.0 V 3.3 V and 5.0 V Low standby current 5 V tolerant I/O pins to support TTL Low RON provides less signal distortion Latch-up performance exceeds 100 mA per JESD78 class II level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C Applications GPIO, MDIO, PMBus, SMBus, SDIO, UART, I2C, and other interfaces in Telecom infrastructure Industrial Personal computing
Request a Quote
Description
The LSF0204 is an 4 channel bidirectional multi-voltage level translator for open-drain and push-pull applications. It supports up to 100 MHz up translation and ≥ 100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes system effort. The LSF0204 supports 5 V tolerant I/O pins for compatibility with TTL levels in a variety of applications. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications. Features and benefits Bidirectional voltage translation with no direction pin Up translation ≤ 100 MHz; CL = 15 pF, 30 pF ≤ 50 MHz; CL = 50 pF Down translation ≥ 100 MHz; CL = 15 pF, 30 pF ≥ 50 MHz; CL = 50 pF Hot insertion Bidirectional voltage level translation between: 0.8 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.8 V and 2.5 V, 3.3 V and 5.0 V 2.5 V and 3.3 V and 5.0 V 3.3 V and 5.0 V Low standby current 5 V tolerant I/O pins to support TTL Low RON provides less signal distortion Latch-up performance exceeds 100 mA per JESD78 class II level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C Applications GPIO, MDIO, PMBus, SMBus, SDIO, UART, I2C, and other interfaces in Telecom infrastructure Industrial Personal computing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LSF0204 is a 4-channel bidirectional multi-voltage level translator for open-drain and push-pull applications, supporting voltage translation between 0.8 V and 5.0 V without a direction pin. It operates at up to 100 MHz for up translation and ≥100 MHz for down translation with ≤30 pF capacitive load, and features 5 V tolerant I/O pins. The LSF0204PW variant is packaged in a TSSOP14 surface-mount package with a 4.4 mm body width. It is rated for operation from -40 °C to +125 °C, with a maximum power dissipation of 500 mW, and meets HBM ESD protection exceeding 2000 V and CDM ESD protection exceeding 1000 V. Latch-up performance exceeds 100 mA per JESD78 class II level A.

Datasheet Summary
Powered by GS/AI

The LSF0204 is a 4-channel bidirectional multi-voltage level translator for open-drain and push-pull applications, supporting voltage translation between 0.8 V and 5.0 V without a direction pin. It operates at up to 100 MHz for up translation and ≥100 MHz for down translation with ≤30 pF capacitive load, and features 5 V tolerant I/O pins. The LSF0204PW variant is packaged in a TSSOP14 surface-mount package with a 4.4 mm body width. It is rated for operation from -40 °C to +125 °C, with a maximum power dissipation of 500 mW, and meets HBM ESD protection exceeding 2000 V and CDM ESD protection exceeding 1000 V. Latch-up performance exceeds 100 mA per JESD78 class II level A.

Suppliers

Company
Product
Description
Supplier Links
4-bit bidirectional multi-voltage level translator; open-drain; push-pull - LSF0204PWJ - Nexperia B.V.
Nijmegen, Netherlands
4-bit bidirectional multi-voltage level translator; open-drain; push-pull
LSF0204PWJ
4-bit bidirectional multi-voltage level translator; open-drain; push-pull LSF0204PWJ
The LSF0204 is an 4 channel bidirectional multi-voltage level translator for open-drain and push-pull applications. It supports up to 100 MHz up translation and ≥ 100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes system effort. The LSF0204 supports 5 V tolerant I/O pins for compatibility with TTL levels in a variety of applications. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications. Features and benefits Bidirectional voltage translation with no direction pin Up translation ≤ 100 MHz; CL = 15 pF, 30 pF ≤ 50 MHz; CL = 50 pF Down translation ≥ 100 MHz; CL = 15 pF, 30 pF ≥ 50 MHz; CL = 50 pF Hot insertion Bidirectional voltage level translation between: 0.8 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.8 V and 2.5 V, 3.3 V and 5.0 V 2.5 V and 3.3 V and 5.0 V 3.3 V and 5.0 V Low standby current 5 V tolerant I/O pins to support TTL Low RON provides less signal distortion Latch-up performance exceeds 100 mA per JESD78 class II level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C Applications GPIO, MDIO, PMBus, SMBus, SDIO, UART, I2C, and other interfaces in Telecom infrastructure Industrial Personal computing

The LSF0204 is an 4 channel bidirectional multi-voltage level translator for open-drain and push-pull applications. It supports up to 100 MHz up translation and ≥ 100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes system effort. The LSF0204 supports 5 V tolerant I/O pins for compatibility with TTL levels in a variety of applications. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications.

Features and benefits

  • Bidirectional voltage translation with no direction pin
  • Up translation
    • ≤ 100 MHz; CL = 15 pF, 30 pF
    • ≤ 50 MHz; CL = 50 pF
  • Down translation
    • ≥ 100 MHz; CL = 15 pF, 30 pF
    • ≥ 50 MHz; CL = 50 pF
  • Hot insertion
  • Bidirectional voltage level translation between:
    • 0.8 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V
    • 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V
    • 1.8 V and 2.5 V, 3.3 V and 5.0 V
    • 2.5 V and 3.3 V and 5.0 V
    • 3.3 V and 5.0 V
  • Low standby current
  • 5 V tolerant I/O pins to support TTL
  • Low RON provides less signal distortion
  • Latch-up performance exceeds 100 mA per JESD78 class II level A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +125 °C

Applications

  • GPIO, MDIO, PMBus, SMBus, SDIO, UART, I2C, and other interfaces in Telecom infrastructure
  • Industrial
  • Personal computing
Supplier's Site Datasheet
Translators, Level Shifters - 1727-LSF0204PWJDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-LSF0204PWJDKR-ND
Translators, Level Shifters 1727-LSF0204PWJDKR-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 14-TSSOP

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 14-TSSOP

Buy Now Datasheet
Translators, Level Shifters - 1727-LSF0204PWJTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-LSF0204PWJTR-ND
Translators, Level Shifters 1727-LSF0204PWJTR-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 14-TSSOP

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 14-TSSOP

Buy Now Datasheet
Translators, Level Shifters - 1727-LSF0204PWJCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-LSF0204PWJCT-ND
Translators, Level Shifters 1727-LSF0204PWJCT-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 14-TSSOP

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1371023-LSF0204PWJ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1371023-LSF0204PWJ
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1371023-LSF0204PWJ
Win Source Part Number: 1371023-LSF0204PWJ Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 44 pct. MSL Level: 3 (168 Hours) Mfr: Nexperia USA Inc. Package: Tape & Reel Product Status: Active Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Base Product Number: LSF0204 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Open Drain, Push-Pull Number of Circuits: 1 Channel Type: Bidirectional Translator Type: Voltage Level Channels per Circuit: 4 Voltage - VCCA: 0.8 V ~ 5 V Voltage - VCCB: 0.8 V ~ 5 V

Win Source Part Number: 1371023-LSF0204PWJ
Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 44 pct.
MSL Level: 3 (168 Hours)
Mfr: Nexperia USA Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Base Product Number: LSF0204
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Open Drain, Push-Pull
Number of Circuits: 1
Channel Type: Bidirectional
Translator Type: Voltage Level
Channels per Circuit: 4
Voltage - VCCA: 0.8 V ~ 5 V
Voltage - VCCB: 0.8 V ~ 5 V

Buy Now Datasheet
Translators, Level Shifters - LSF0204PWJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
LSF0204PWJ
Translators, Level Shifters LSF0204PWJ
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 14-TSSOP

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 14-TSSOP

Buy Now Datasheet
Bidir Volt Lvl Translator, -40To125Deg C Rohs Compliant Nexperia - 78AH1808 - Newark, An Avnet Company
Chicago, IL, United States
Bidir Volt Lvl Translator, -40To125Deg C Rohs Compliant Nexperia
78AH1808
Bidir Volt Lvl Translator, -40To125Deg C Rohs Compliant Nexperia 78AH1808
BIDIR VOLT LVL TRANSLATOR, -40TO125DEG C ROHS COMPLIANT: YES

BIDIR VOLT LVL TRANSLATOR, -40TO125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - LSF0204PWJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
LSF0204PWJ
Integrated Circuits (ICs) - Logic - Translators, Level Shifters LSF0204PWJ
IC TRANSLATOR BIDIR 14TSSOP

IC TRANSLATOR BIDIR 14TSSOP

Supplier's Site
Logic - Translators, Level Shifters - LSF0204PWJ - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
LSF0204PWJ
Logic - Translators, Level Shifters LSF0204PWJ
LSF0204PW/SOT402/TSS OP14

LSF0204PW/SOT402/TSSOP14

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number LSF0204PWJ 1727-LSF0204PWJDKR-ND 1371023-LSF0204PWJ LSF0204PWJ 78AH1808 LSF0204PWJ LSF0204PWJ
Product Name 4-bit bidirectional multi-voltage level translator; open-drain; push-pull Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Bidir Volt Lvl Translator, -40To125Deg C Rohs Compliant Nexperia Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters
Translation Up; Down Both
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-74AVCH2T45GS,115TR-ND - DigiKey
Specs
Package Type 8-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
2-bit dual-supply buffer/level translator with Schmitt-trigger; 3-state - NXU0102DCH - Nexperia B.V.
Specs
Package Type SOT765-1 SOT765-1
Output Type 3-State
Features RoHS; ESD Protection
View Details
2 suppliers
Translators, Level Shifters - 74ALVC164245DGG,51-ND - DigiKey
Specs
Package Type TSSOP; "48-TFSOP (0.240"", 6.10mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers