Nexperia B.V. Dual supply translating transceiver; open drain; auto direction sensing NXS0102DC-Q100H

Description
The NXS0102-Q100 is a 2-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 2-bit input-output ports (An and Bn), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at any voltage between 1.65 V and 3.6 V and VCC(B) can be supplied at any voltage between 2.3 V and 5.5 V, making the device suitable for translating between any of the voltage nodes (1.8 V, 2.5 V, 3.3 V and 5.0 V). Pins An and OE are referenced to VCC(A) and pins Bn are referenced to VCC(B). A LOW level at pin OE causes the outputs to assume a high-impedance OFF-state. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range: VCC(A): 1.65 V to 3.6 V and VCC(B): 2.3 V to 5.5 V Maximum data rates: Push-pull: 24 Mbps IOFF circuitry provides partial Power-down mode operation Inputs accept voltages up to 5.5 V Latch-up performance exceeds 100 mA per JESD 78B Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2500 V for A port HBM: ANSI/ESDA/JEDEC JS-001 class 3B exceeds 8000 V for B port CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1500 V Applications Desktop PC Handset Smartphone Tablet
Request a Quote Datasheet
Description
The NXS0102-Q100 is a 2-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 2-bit input-output ports (An and Bn), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at any voltage between 1.65 V and 3.6 V and VCC(B) can be supplied at any voltage between 2.3 V and 5.5 V, making the device suitable for translating between any of the voltage nodes (1.8 V, 2.5 V, 3.3 V and 5.0 V). Pins An and OE are referenced to VCC(A) and pins Bn are referenced to VCC(B). A LOW level at pin OE causes the outputs to assume a high-impedance OFF-state. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range: VCC(A): 1.65 V to 3.6 V and VCC(B): 2.3 V to 5.5 V Maximum data rates: Push-pull: 24 Mbps IOFF circuitry provides partial Power-down mode operation Inputs accept voltages up to 5.5 V Latch-up performance exceeds 100 mA per JESD 78B Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2500 V for A port HBM: ANSI/ESDA/JEDEC JS-001 class 3B exceeds 8000 V for B port CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1500 V Applications Desktop PC Handset Smartphone Tablet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual supply translating transceiver; open drain; auto direction sensing - NXS0102DC-Q100H - Nexperia B.V.
Nijmegen, Netherlands
Dual supply translating transceiver; open drain; auto direction sensing
NXS0102DC-Q100H
Dual supply translating transceiver; open drain; auto direction sensing NXS0102DC-Q100H
The NXS0102-Q100 is a 2-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 2-bit input-output ports (An and Bn), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at any voltage between 1.65 V and 3.6 V and VCC(B) can be supplied at any voltage between 2.3 V and 5.5 V, making the device suitable for translating between any of the voltage nodes (1.8 V, 2.5 V, 3.3 V and 5.0 V). Pins An and OE are referenced to VCC(A) and pins Bn are referenced to VCC(B). A LOW level at pin OE causes the outputs to assume a high-impedance OFF-state. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range: VCC(A): 1.65 V to 3.6 V and VCC(B): 2.3 V to 5.5 V Maximum data rates: Push-pull: 24 Mbps IOFF circuitry provides partial Power-down mode operation Inputs accept voltages up to 5.5 V Latch-up performance exceeds 100 mA per JESD 78B Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2500 V for A port HBM: ANSI/ESDA/JEDEC JS-001 class 3B exceeds 8000 V for B port CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1500 V Applications Desktop PC Handset Smartphone Tablet

The NXS0102-Q100 is a 2-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 2-bit input-output ports (An and Bn), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at any voltage between 1.65 V and 3.6 V and VCC(B) can be supplied at any voltage between 2.3 V and 5.5 V, making the device suitable for translating between any of the voltage nodes (1.8 V, 2.5 V, 3.3 V and 5.0 V). Pins An and OE are referenced to VCC(A) and pins Bn are referenced to VCC(B). A LOW level at pin OE causes the outputs to assume a high-impedance OFF-state. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide supply voltage range:
    • VCC(A): 1.65 V to 3.6 V and VCC(B): 2.3 V to 5.5 V
  • Maximum data rates:
    • Push-pull: 24 Mbps
  • IOFF circuitry provides partial Power-down mode operation
  • Inputs accept voltages up to 5.5 V
  • Latch-up performance exceeds 100 mA per JESD 78B Class II
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2500 V for A port
    • HBM: ANSI/ESDA/JEDEC JS-001 class 3B exceeds 8000 V for B port
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1500 V

Applications

  • Desktop PC
  • Handset
  • Smartphone
  • Tablet
Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1371038-NXS0102DC-Q100H - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1371038-NXS0102DC-Q100H
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1371038-NXS0102DC-Q100H
Win Source Part Number: 1371038-NXS0102DC-Q1 00H Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 8-VFSOP (0.091", 2.30mm Width) Supplier Device Package: 8-VSSOP Base Product Number: NXS0102 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Open Drain Data Rate: 24Mbps Number of Circuits: 1 Channel Type: Bidirectional Translator Type: Voltage Level Channels per Circuit: 2 Voltage - VCCA: 1.65 V ~ 3.6 V Voltage - VCCB: 2.3 V ~ 5.5 V

Win Source Part Number: 1371038-NXS0102DC-Q100H
Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package: 8-VSSOP
Base Product Number: NXS0102
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Open Drain
Data Rate: 24Mbps
Number of Circuits: 1
Channel Type: Bidirectional
Translator Type: Voltage Level
Channels per Circuit: 2
Voltage - VCCA: 1.65 V ~ 3.6 V
Voltage - VCCB: 2.3 V ~ 5.5 V

Buy Now Datasheet
Translators, Level Shifters - 1727-NXS0102DC-Q100HDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NXS0102DC-Q100HDKR-ND
Translators, Level Shifters 1727-NXS0102DC-Q100HDKR-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-VSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-VSSOP

Buy Now Datasheet
Translators, Level Shifters - 1727-NXS0102DC-Q100HTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NXS0102DC-Q100HTR-ND
Translators, Level Shifters 1727-NXS0102DC-Q100HTR-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-VSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-VSSOP

Buy Now Datasheet
Translators, Level Shifters - 1727-NXS0102DC-Q100HCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NXS0102DC-Q100HCT-ND
Translators, Level Shifters 1727-NXS0102DC-Q100HCT-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-VSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-VSSOP

Buy Now Datasheet
Translating Transceiver, -40 To 125Degc Rohs Compliant Nexperia - 93AH0330 - Newark, An Avnet Company
Chicago, IL, United States
Translating Transceiver, -40 To 125Degc Rohs Compliant Nexperia
93AH0330
Translating Transceiver, -40 To 125Degc Rohs Compliant Nexperia 93AH0330
TRANSLATING TRANSCEIVER, -40 TO 125DEGC ROHS COMPLIANT: YES

TRANSLATING TRANSCEIVER, -40 TO 125DEGC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - NXS0102DC-Q100H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
NXS0102DC-Q100H
Integrated Circuits (ICs) - Logic - Translators, Level Shifters NXS0102DC-Q100H
NXS0102DC-Q100/SOT76 5/VSSOP8

NXS0102DC-Q100/SOT765/VSSOP8

Supplier's Site
Translators, Level Shifters - NXS0102DC-Q100H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
NXS0102DC-Q100H
Translators, Level Shifters NXS0102DC-Q100H
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-VSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-VSSOP

Buy Now Datasheet
Logic - Translators, Level Shifters - NXS0102DC-Q100H - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
NXS0102DC-Q100H
Logic - Translators, Level Shifters NXS0102DC-Q100H
NXS0102DC-Q100/SOT76 5/VSSOP8

NXS0102DC-Q100/SOT765/VSSOP8

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number NXS0102DC-Q100H 1371038-NXS0102DC-Q100H 1727-NXS0102DC-Q100HDKR-ND 93AH0330 NXS0102DC-Q100H NXS0102DC-Q100H NXS0102DC-Q100H
Product Name Dual supply translating transceiver; open drain; auto direction sensing Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Translating Transceiver, -40 To 125Degc Rohs Compliant Nexperia Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Package Type SOT765-1 SOT765-1 SSOP "8-VFSOP (0.091"", 2.30mm Width)" 8-VFSOP (0.091\", 2.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-4559-6-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Dual supply translating transceiver; auto direction sensing; 3-state - NXB0104BQ-Q100X - Nexperia B.V.
Specs
Package Type SOT762-1 SOT762-1
Features RoHS; ESD Protection
Operating Temperature 125 C (257 F)
View Details
6 suppliers
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1355220-74AVC1T45GM-Q100H - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers