Nexperia B.V. 74HCT139D

Description
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS Logic Family = 74HC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 2-of-4 Number of Elements per Chip = 2 Number of Input Enables per Element = 1 Output Type = 4 State Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16
Request a Quote
Description
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS Logic Family = 74HC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 2-of-4 Number of Elements per Chip = 2 Number of Input Enables per Element = 1 Output Type = 4 State Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8651586 - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS Logic Family = 74HC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 2-of-4 Number of Elements per Chip = 2 Number of Input Enables per Element = 1 Output Type = 4 State Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16

High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS
Logic Family = 74HC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 2-of-4
Number of Elements per Chip = 2
Number of Input Enables per Element = 1
Output Type = 4 State
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Logic Decoders and Demultiplexers
Product Number 8651586
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 2
Output Lines 4
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

 - 4556BDM - Rochester Electronics
Texas Instruments
Specs
Function Decoder
Package Type DIP; PDIP; PDIP
Logic Family CMOS
View Details
 - 7989023P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
Dual 2-to-4 line decoder/demultiplexer - 74AHC139D,118 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
3 suppliers