NPN high power bipolar transistor in a DPAK (SOT428C) surface-mounted plastic package, rated for 100 V collector-emitter voltage, 6 A continuous collector current, and 15 W total power dissipation at 25 °C mounting base temperature. Peak collector current is 10 A for pulses up to 1 ms. Junction temperature ranges from -55 °C to 150 °C. Qualified to AEC-Q101 for automotive applications. Thermal resistance from junction to mounting base is 9 K/W. Collector-emitter saturation voltage is 1.5 V at 6 A collector current and 600 mA base current.
NPN high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package.
PNP complement: MJD42C-Q
Features and benefits
Applications
Bipolar (BJT) Transistor NPN 100V 10A 3MHz 1.6W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 100V 10A 3MHz 1.6W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 100V 10A 3MHz 1.6W Surface Mount DPAK
Nexperia MJD41C-QJ Bipolar Transistor
Nexperia MJD41C-QJ Bipolar Transistor
Nexperia MJD41C-QJ Bipolar Transistor
TRANS NPN 100V 10A DPAK
TRANS, BIPOLAR, NPN, 100V, 6A, TO-252 ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power Bipolar Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MJD41C-QJ | 1727-MJD41C-QJDKR-ND | 2401935 | MJD41C-QJ | 62AJ8715 |
| Product Name | 100 V, 6 A NPN high power bipolar transistor | Single Bipolar Transistors | Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Bipolar, Npn, 100V, 6A, To-252 Rohs Compliant Nexperia |
| VCEO | 100 volts | 100 volts | |||
| IC(max) | 6 milliamps | 10000 milliamps | |||
| PD | 15 milliwatts | ||||
| TJ | 150 C (302 F) |