Nexperia B.V. High temperature 40 V, 1 A low VF Schottky barrier rectifier MBR140ESFX

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123FL small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 1 A Reverse voltage: VR ≤ 40 V Low forward voltage High power capability due to clip-bonding technology Small and flat lead SMD plastic package High temperature Tj ≤ 175 °C Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection
Request a Quote Datasheet
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123FL small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 1 A Reverse voltage: VR ≤ 40 V Low forward voltage High power capability due to clip-bonding technology Small and flat lead SMD plastic package High temperature Tj ≤ 175 °C Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High temperature 40 V, 1 A low VF Schottky barrier rectifier - MBR140ESFX - Nexperia B.V.
Nijmegen, Netherlands
High temperature 40 V, 1 A low VF Schottky barrier rectifier
MBR140ESFX
High temperature 40 V, 1 A low VF Schottky barrier rectifier MBR140ESFX
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123FL small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 1 A Reverse voltage: VR ≤ 40 V Low forward voltage High power capability due to clip-bonding technology Small and flat lead SMD plastic package High temperature Tj ≤ 175 °C Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123FL small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 1 A
  • Reverse voltage: VR ≤ 40 V
  • Low forward voltage
  • High power capability due to clip-bonding technology
  • Small and flat lead SMD plastic package
  • High temperature Tj ≤ 175 °C

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Reverse polarity protection
Supplier's Site Datasheet
Single Diodes - 1727-MBR140ESFXTR-ND - DigiKey
Thief River Falls, MN, United States
MBR140ESF/SOD123FL/S OD2

MBR140ESF/SOD123FL/SOD2

Buy Now Datasheet
Single Diodes - 1727-MBR140ESFXDKR-ND - DigiKey
Thief River Falls, MN, United States
MBR140ESF/SOD123FL/S OD2

MBR140ESF/SOD123FL/SOD2

Buy Now Datasheet
Single Diodes - 1727-MBR140ESFXCT-ND - DigiKey
Thief River Falls, MN, United States
MBR140ESF/SOD123FL/S OD2

MBR140ESF/SOD123FL/SOD2

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Rectifiers Diodes
Product Number MBR140ESFX 1727-MBR140ESFXTR-ND
Product Name High temperature 40 V, 1 A low VF Schottky barrier rectifier Single Diodes
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD123FL SOD123FL
RoHS Compliant RoHS
IFSM 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

20 V, 0.5 A very low VF MEGA Schottky barrier rectifier - PMEG2005EH-QX - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD123F SOD123F
RoHS Compliant RoHS
View Details
3 suppliers
40 V, 5 A low VF Schottky barrier rectifier - PMEG040V050EPE-QZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
3 suppliers
Single Diodes - 1727-BAS21QB-QZTR-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
3 suppliers
General-purpose Schottky diode - BAS70LSYL - Nexperia B.V.
Specs
Applications Switching
Package SOD882BD SOD882BD
RoHS Compliant RoHS
View Details
4 suppliers