Nexperia B.V. 8-bit serial-in/serial-out or parallel-out shift register; 3-state 74LV595D,118

Description
The 74LV595 is an 8-bit serial-in/serial or parallel-out shift register with a storage register and 3-state outputs. Both the shift and storage register have separate clocks. The device features a serial input (DS) and a serial output (Q7S) to enable cascading and an asynchronous reset MRinput. A LOW on MRwill reset the shift register. Data is shifted on the LOW-to-HIGH transitions of the SHCP input. The data in the shift register is transferred to the storage register on a LOW-to-HIGH transition of the STCP input. If both clocks are connected together, the shift register will always be one clock pulse ahead of the storage register. Data in the storage register appears at the output whenever the output enable input (OE) is LOW. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the registers. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess VCC. Features and benefits Wide supply voltage range from 1.0 V to 3.6 V CMOS low power dissipation Direct interface with TTL levels Typical output ground bounce < 0.8 V at VCC = 3.3 V and Tamb = 25 °C Typical HIGH-level output voltage (VOH) undershoot: > 2 V at VCC = 3.3 V and Tamb = 25 °C Has a shift register with direct clear Output capability: Parallel outputs; bus driver Serial output; standard Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to 85 °C and -40 °C to 125 °C Applications Serial-to-parallel data conversion Remote control holding register
Request a Quote Datasheet
Description
The 74LV595 is an 8-bit serial-in/serial or parallel-out shift register with a storage register and 3-state outputs. Both the shift and storage register have separate clocks. The device features a serial input (DS) and a serial output (Q7S) to enable cascading and an asynchronous reset MRinput. A LOW on MRwill reset the shift register. Data is shifted on the LOW-to-HIGH transitions of the SHCP input. The data in the shift register is transferred to the storage register on a LOW-to-HIGH transition of the STCP input. If both clocks are connected together, the shift register will always be one clock pulse ahead of the storage register. Data in the storage register appears at the output whenever the output enable input (OE) is LOW. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the registers. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess VCC. Features and benefits Wide supply voltage range from 1.0 V to 3.6 V CMOS low power dissipation Direct interface with TTL levels Typical output ground bounce < 0.8 V at VCC = 3.3 V and Tamb = 25 °C Typical HIGH-level output voltage (VOH) undershoot: > 2 V at VCC = 3.3 V and Tamb = 25 °C Has a shift register with direct clear Output capability: Parallel outputs; bus driver Serial output; standard Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to 85 °C and -40 °C to 125 °C Applications Serial-to-parallel data conversion Remote control holding register
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit serial-in/serial-out or parallel-out shift register; 3-state - 74LV595D,118 - Nexperia B.V.
Nijmegen, Netherlands
8-bit serial-in/serial-out or parallel-out shift register; 3-state
74LV595D,118
8-bit serial-in/serial-out or parallel-out shift register; 3-state 74LV595D,118
The 74LV595 is an 8-bit serial-in/serial or parallel-out shift register with a storage register and 3-state outputs. Both the shift and storage register have separate clocks. The device features a serial input (DS) and a serial output (Q7S) to enable cascading and an asynchronous reset MRinput. A LOW on MRwill reset the shift register. Data is shifted on the LOW-to-HIGH transitions of the SHCP input. The data in the shift register is transferred to the storage register on a LOW-to-HIGH transition of the STCP input. If both clocks are connected together, the shift register will always be one clock pulse ahead of the storage register. Data in the storage register appears at the output whenever the output enable input (OE) is LOW. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the registers. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess VCC. Features and benefits Wide supply voltage range from 1.0 V to 3.6 V CMOS low power dissipation Direct interface with TTL levels Typical output ground bounce < 0.8 V at VCC = 3.3 V and Tamb = 25 °C Typical HIGH-level output voltage (VOH) undershoot: > 2 V at VCC = 3.3 V and Tamb = 25 °C Has a shift register with direct clear Output capability: Parallel outputs; bus driver Serial output; standard Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to 85 °C and -40 °C to 125 °C Applications Serial-to-parallel data conversion Remote control holding register

The 74LV595 is an 8-bit serial-in/serial or parallel-out shift register with a storage register and 3-state outputs. Both the shift and storage register have separate clocks. The device features a serial input (DS) and a serial output (Q7S) to enable cascading and an asynchronous reset MRinput. A LOW on MRwill reset the shift register. Data is shifted on the LOW-to-HIGH transitions of the SHCP input. The data in the shift register is transferred to the storage register on a LOW-to-HIGH transition of the STCP input. If both clocks are connected together, the shift register will always be one clock pulse ahead of the storage register. Data in the storage register appears at the output whenever the output enable input (OE) is LOW. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the registers. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess VCC.

Features and benefits

  • Wide supply voltage range from 1.0 V to 3.6 V
  • CMOS low power dissipation
  • Direct interface with TTL levels
  • Typical output ground bounce < 0.8 V at VCC = 3.3 V and Tamb = 25 °C
  • Typical HIGH-level output voltage (VOH) undershoot: > 2 V at VCC = 3.3 V and Tamb = 25 °C
  • Has a shift register with direct clear
  • Output capability:
    • Parallel outputs; bus driver
    • Serial output; standard
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards
    • JESD8-7 (1.65 V to 1.95 V)
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8C (2.7 V to 3.6 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to 85 °C and -40 °C to 125 °C

Applications

  • Serial-to-parallel data conversion
  • Remote control holding register
Supplier's Site Datasheet
Shift Registers - 1727-7348-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-7348-6-ND
Shift Registers 1727-7348-6-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Registers - 1727-7348-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-7348-2-ND
Shift Registers 1727-7348-2-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Registers - 1727-7348-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-7348-1-ND
Shift Registers 1727-7348-1-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Logic - Logic - Shift Registers - 74LV595D,118 - 765618-74LV595D,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74LV595D,118
765618-74LV595D,118
Logic - Logic - Shift Registers - 74LV595D,118 765618-74LV595D,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 765618-74LV595D,118 Series: 74LV Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Tri-State Operating Supply Voltage: 1 V ~ 3.6 V Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Family Name: 74LV595 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SO Alternative Parts (Cross-Reference): 74LV595PW; 74LV595DB; 74LV595DB,118; Introduction Date: January 04, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 765618-74LV595D,118
Series: 74LV
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Tri-State
Operating Supply Voltage: 1 V ~ 3.6 V
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Family Name: 74LV595
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SO
Alternative Parts (Cross-Reference): 74LV595PW; 74LV595DB; 74LV595DB,118;
Introduction Date: January 04, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - 74LV595D,118 - Rochester Electronics
Newburyport, MA, United States
Serial In Parallel Out, LV/LV-A/LVX/H Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Serial In Parallel Out, LV/LV-A/LVX/H Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Shift Registers - 74LV595D,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74LV595D,118
Shift Registers 74LV595D,118
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Registers - 74LV595D,118 - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
74LV595D,118
Shift Registers 74LV595D,118
IC 8BIT SHIFT REGISTER 16SOIC

IC 8BIT SHIFT REGISTER 16SOIC

Supplier's Site Datasheet
Logic - Shift Registers - 74LV595D,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74LV595D,118
Logic - Shift Registers 74LV595D,118
IC 8BIT SHIFT REGISTER 16SOIC

IC 8BIT SHIFT REGISTER 16SOIC

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Shifting Register
74LV595D,118
Logic ICs >> Shifting Register 74LV595D,118
8 1V~3.6V 1 串行至串行或并行 SO-16 Shifting Register ROHS

8 1V~3.6V 1 串行至串行或并行 SO-16 Shifting Register ROHS

Supplier's Site Datasheet
IC 8BIT SHIFT REGISTER 16SOIC - 554-74LV595D,118 - Utmel Electronic Limited
Hong Kong, China
IC 8BIT SHIFT REGISTER 16SOIC
554-74LV595D,118
IC 8BIT SHIFT REGISTER 16SOIC 554-74LV595D,118
IC 8BIT SHIFT REGISTER 16SOIC

IC 8BIT SHIFT REGISTER 16SOIC

Supplier's Site
Integrated Circuits (ICs) - Logic - Shift Registers - 74LV595D,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74LV595D,118
Integrated Circuits (ICs) - Logic - Shift Registers 74LV595D,118
IC 8BIT SHIFT REGISTER 16SOIC

IC 8BIT SHIFT REGISTER 16SOIC

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 74LV595D,118 1727-7348-6-ND 765618-74LV595D,118 74LV595D,118 74LV595D,118 74LV595D,118 74LV595D,118 74LV595D,118 554-74LV595D,118 74LV595D,118
Product Name 8-bit serial-in/serial-out or parallel-out shift register; 3-state Shift Registers Logic - Logic - Shift Registers - 74LV595D,118 Shift Registers Shift Registers Logic - Shift Registers Logic ICs >> Shifting Register IC 8BIT SHIFT REGISTER 16SOIC Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Serial In / Serial Out - Shift Right Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage +4.6 1V ~ 3.6V 1 V ~ 3.6 V 3.6V; 1V ~ 3.6V 1V ~ 3.6V 1V~3.6V -3.3V; 3V; 3.3V 3.6V
Output Characteristics 3-State 3-State Tri-State 3-State; Tri-State Tri-State 3-State
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1 SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC Other; SOT109 SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC; Other; 16-SOIC (0.154, 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

8-bit serial-in, parallel-out shift register with Schmitt-trigger inputs - 74HCS164BQX - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7
Package Type Other; SOT762-1 SOT762-1
View Details
2 suppliers
Logic - Logic - Shift Registers - HEF4557BT,653 - 1043149-HEF4557BT,653 - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 15.5 V
Output Characteristics Complementary
Package Type Other; 16-SO
View Details
7 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 1371373-74LV595D,112 - Win Source Electronics
Specs
Supply Voltage 1V ~ 3.6V
Output Characteristics Tri-State
Package Type SOIC
View Details
7 suppliers
Shift Registers - 1727-4006-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State
View Details
3 suppliers