Nexperia B.V. Ic, 4000 Locmos Logic; Logic Type Nexperia HEF4067BP

Description
IC, 4000 LOCMOS LOGIC; Logic Type:Demultiplexer, Multiplexer; No. of Outputs:16; Supply Voltage Min:4.5V; Supply Voltage Max:15.5V; Logic Case Style:DIP; No. of Pins:24; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
IC, 4000 LOCMOS LOGIC; Logic Type:Demultiplexer, Multiplexer; No. of Outputs:16; Supply Voltage Min:4.5V; Supply Voltage Max:15.5V; Logic Case Style:DIP; No. of Pins:24; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, 4000 Locmos Logic; Logic Type Nexperia - 10WX5457 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 4000 Locmos Logic; Logic Type Nexperia
10WX5457
Ic, 4000 Locmos Logic; Logic Type Nexperia 10WX5457
IC, 4000 LOCMOS LOGIC; Logic Type:Demultiplexer, Multiplexer; No. of Outputs:16; Supply Voltage Min:4.5V; Supply Voltage Max:15.5V; Logic Case Style:DIP; No. of Pins:24; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

IC, 4000 LOCMOS LOGIC; Logic Type:Demultiplexer, Multiplexer; No. of Outputs:16; Supply Voltage Min:4.5V; Supply Voltage Max:15.5V; Logic Case Style:DIP; No. of Pins:24; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers
Product Number 10WX5457
Product Name Ic, 4000 Locmos Logic; Logic Type Nexperia
Function Decoder
Output Lines 16; Other; 16
Supply Voltage 15.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54L42DM - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP
View Details
Low-power 1-of-2 decoder/demultiplexer - 74AUP1G19GS,132 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Supply Voltage +4.6
Features ESD Protection
View Details
SN54ALS139 Dual 2-Line To 4-Line Decoders/Demultiplexers - 5962-8768301EA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details