The 74AHC138; 74AHCT138 are high-speed Si-gate CMOS devices and are pin compatible with Low power Schottky TTL (LSTTL). They are specified in compliance with JEDEC standard No. 7A.
The 74AHC138; 74AHCT138 is a 3-to-8 line decoder/demultiplexe
There are three enable inputs: two active LOW (E1 and E2) and one active HIGH (E3). Every output will be HIGH unless E1 and E2 are LOW and E3 is HIGH.
This multiple enable function allows easy parallel expansion of the device to a 1-of-32 (5 lines to 32 lines) decoder with just four 74AHC138; 74AHCT138 devices and one inverter. The 74AHC138; 74AHCT138 can be used as an eight output demultiplexer by using one of the active LOW enable inputs as the data input and the remaining enable inputs as strobes. Unused enable inputs must be permanently tied to their appropriate active HIGH or LOW state.
Features and benefits
3-8 LINE DECODER/DEMUX, -40 TO 125DEG C ROHS COMPLIANT: YES
IC 3:8 DECODER/DEMUX INV 16TSSOP
NEXPERIA 74AHCT138PW - DECODER/D
| Nexperia B.V. | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers |
| Product Number | 74AHCT138PW,118 | 74AH2155 | 554-74AHCT138PW,118 | 74AHCT138PW,118 |
| Product Name | 3-to-8 line decoder/demultiplexer; inverting | 3-8 Line Decoder/demux, -40 To 125Deg C Rohs Compliant Nexperia | IC 3:8 DECODER/DEMUX INV 16TSSOP | Signal Switches, Multiplexers, Decoders |
| Function | Decoder/Demultiplexer | Decoder | Decoder; Decoder/Demultiplexer | Decoder |
| Input Lines | 3 | 3; 0ther; 3 | 1 | |
| Output Lines | 8 | 8; Other; 8 | ||
| Supply Voltage | +7.0 | 5V; 5V | 4.5V ~ 5.5V | |
| Features | ESD Protection |