Nexperia B.V. Ic, 4000 Locmos Logic; Counter Type Nexperia HEF4020BP

Description
IC, 4000 LOCMOS LOGIC; Counter Type:Binary; Clock Frequency:35MHz; Count Maximum:14; Logic Case Style:DIP; No. of Pins:16; Supply Voltage Min:4.5V; Supply Voltage Max:15.5V; Operating Temperature Min:-40 C; Operating Temperature RoHS Compliant: Yes
Description
IC, 4000 LOCMOS LOGIC; Counter Type:Binary; Clock Frequency:35MHz; Count Maximum:14; Logic Case Style:DIP; No. of Pins:16; Supply Voltage Min:4.5V; Supply Voltage Max:15.5V; Operating Temperature Min:-40 C; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, 4000 Locmos Logic; Counter Type Nexperia - 10WX5407 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 4000 Locmos Logic; Counter Type Nexperia
10WX5407
Ic, 4000 Locmos Logic; Counter Type Nexperia 10WX5407
IC, 4000 LOCMOS LOGIC; Counter Type:Binary; Clock Frequency:35MHz; Count Maximum:14; Logic Case Style:DIP; No. of Pins:16; Supply Voltage Min:4.5V; Supply Voltage Max:15.5V; Operating Temperature Min:-40 C; Operating Temperature RoHS Compliant: Yes

IC, 4000 LOCMOS LOGIC; Counter Type:Binary; Clock Frequency:35MHz; Count Maximum:14; Logic Case Style:DIP; No. of Pins:16; Supply Voltage Min:4.5V; Supply Voltage Max:15.5V; Operating Temperature Min:-40 C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Counters
Product Number 10WX5407
Product Name Ic, 4000 Locmos Logic; Counter Type Nexperia
Counter Type Binary
Supply Voltage 4.5V
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up/Down Counters - 753-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Counters, Dividers - 74HC4060DB,118-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Asynchronous
Counter Direction UP
View Details
4 suppliers
CD4018B CMOS Presettable Divide-By-N Counter - CD4018BE - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers