Nexperia B.V. Dual 4-bit static shift register HEF4015BT,653

Description
The HEF4015B is a dual edge-triggered 4-bit static shift register (serial-to-parallel converter). Each shift register has a serial data input (nD), a clock input (nCP), four fully buffered parallel outputs (Q0 to Q3) and an overriding asynchronous master reset input (nMR). Information present on nD is shifted to the first register position, and all the data in the register is shifted one position to the right on the LOW-to-HIGH transition of nCP. A HIGH on nMR clears the register and forces Q0 to Q3 to LOW, independent of nCP and nD. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Tolerant of slow clock rise and fall times Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C Applications Serial-to-parallel converter Buffer stores General purpose register
Request a Quote
Description
The HEF4015B is a dual edge-triggered 4-bit static shift register (serial-to-parallel converter). Each shift register has a serial data input (nD), a clock input (nCP), four fully buffered parallel outputs (Q0 to Q3) and an overriding asynchronous master reset input (nMR). Information present on nD is shifted to the first register position, and all the data in the register is shifted one position to the right on the LOW-to-HIGH transition of nCP. A HIGH on nMR clears the register and forces Q0 to Q3 to LOW, independent of nCP and nD. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Tolerant of slow clock rise and fall times Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C Applications Serial-to-parallel converter Buffer stores General purpose register
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HEF4015BT is a dual edge-triggered 4-bit static shift register in a SO16 plastic small outline package with a body width of 3.9 mm. Each register features a serial data input, a clock input, four buffered parallel outputs, and an asynchronous master reset. It operates over a supply voltage range of 3.0 V to 15.0 V, supports fully static operation, and is specified for ambient temperatures from -40 °C to +85 °C. The device complies with JEDEC standard JESD 13-B and includes ESD protection meeting ANSI/ESDA/JEDEC JS-001 class 2 (HBM > 2000 V) and ANSI/ESDA/JEDEC JS-002 class C3 (CDM > 1000 V).

Datasheet Summary
Powered by GS/AI

The HEF4015BT is a dual edge-triggered 4-bit static shift register in a SO16 plastic small outline package with a body width of 3.9 mm. Each register features a serial data input, a clock input, four buffered parallel outputs, and an asynchronous master reset. It operates over a supply voltage range of 3.0 V to 15.0 V, supports fully static operation, and is specified for ambient temperatures from -40 °C to +85 °C. The device complies with JEDEC standard JESD 13-B and includes ESD protection meeting ANSI/ESDA/JEDEC JS-001 class 2 (HBM > 2000 V) and ANSI/ESDA/JEDEC JS-002 class C3 (CDM > 1000 V).

Suppliers

Company
Product
Description
Supplier Links
Dual 4-bit static shift register - HEF4015BT,653 - Nexperia B.V.
Nijmegen, Netherlands
Dual 4-bit static shift register
HEF4015BT,653
Dual 4-bit static shift register HEF4015BT,653
The HEF4015B is a dual edge-triggered 4-bit static shift register (serial-to-parallel converter). Each shift register has a serial data input (nD), a clock input (nCP), four fully buffered parallel outputs (Q0 to Q3) and an overriding asynchronous master reset input (nMR). Information present on nD is shifted to the first register position, and all the data in the register is shifted one position to the right on the LOW-to-HIGH transition of nCP. A HIGH on nMR clears the register and forces Q0 to Q3 to LOW, independent of nCP and nD. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Tolerant of slow clock rise and fall times Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C Applications Serial-to-parallel converter Buffer stores General purpose register

The HEF4015B is a dual edge-triggered 4-bit static shift register (serial-to-parallel converter). Each shift register has a serial data input (nD), a clock input (nCP), four fully buffered parallel outputs (Q0 to Q3) and an overriding asynchronous master reset input (nMR). Information present on nD is shifted to the first register position, and all the data in the register is shifted one position to the right on the LOW-to-HIGH transition of nCP. A HIGH on nMR clears the register and forces Q0 to Q3 to LOW, independent of nCP and nD. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD.

Features and benefits

  • Wide supply voltage range from 3.0 V to 15.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Tolerant of slow clock rise and fall times
  • Fully static operation
  • 5 V, 10 V, and 15 V parametric ratings
  • Standardized symmetrical output characteristics
  • Complies with JEDEC standard JESD 13-B
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C

Applications

  • Serial-to-parallel converter
  • Buffer stores
  • General purpose register
Supplier's Site Datasheet
Logic - Logic - Shift Registers - HEF4015BT,653 - 1043087-HEF4015BT,653 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - HEF4015BT,653
1043087-HEF4015BT,653
Logic - Logic - Shift Registers - HEF4015BT,653 1043087-HEF4015BT,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1043087-HEF4015BT,65 3 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 2 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Purpose: Serial to Parallel Supply Voltage - Operating: 4.5 V to 15.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1043087-HEF4015BT,653
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Purpose: Serial to Parallel
Supply Voltage - Operating: 4.5 V to 15.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - HEF4015BT,653 - Rochester Electronics
Newburyport, MA, United States
Serial In Parallel Out, 4000/14000/40000 Series, 4-Bit, Right Direction, True Output, CMOS, PDSO16

Serial In Parallel Out, 4000/14000/40000 Series, 4-Bit, Right Direction, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Shift Registers - 1727-2147-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-2147-6-ND
Shift Registers 1727-2147-6-ND
Shift Shift Register 2 Element 4 Bit 16-SO

Shift Shift Register 2 Element 4 Bit 16-SO

Buy Now Datasheet
Shift Registers - 1727-2147-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-2147-1-ND
Shift Registers 1727-2147-1-ND
Shift Shift Register 2 Element 4 Bit 16-SO

Shift Shift Register 2 Element 4 Bit 16-SO

Buy Now Datasheet
Shift Registers - 1727-2147-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-2147-2-ND
Shift Registers 1727-2147-2-ND
Shift Shift Register 2 Element 4 Bit 16-SO

Shift Shift Register 2 Element 4 Bit 16-SO

Buy Now Datasheet
Logic - Shift Registers - HEF4015BT,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
HEF4015BT,653
Logic - Shift Registers HEF4015BT,653
IC STATIC SHIFT REG 4BIT 16SOIC

IC STATIC SHIFT REG 4BIT 16SOIC

Supplier's Site Datasheet
Shift Registers - HEF4015BT,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
HEF4015BT,653
Shift Registers HEF4015BT,653
Shift Shift Register 2 Element 4 Bit 16-SO

Shift Shift Register 2 Element 4 Bit 16-SO

Buy Now Datasheet
Shift Registers - HEF4015BT,653 - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
HEF4015BT,653
Shift Registers HEF4015BT,653
IC STATIC SHIFT REG 4BIT 16SOIC

IC STATIC SHIFT REG 4BIT 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - HEF4015BT,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
HEF4015BT,653
Integrated Circuits (ICs) - Logic - Shift Registers HEF4015BT,653
IC STATIC SHIFT REG 4BIT 16SOIC

IC STATIC SHIFT REG 4BIT 16SOIC

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics Rochester Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number HEF4015BT,653 1043087-HEF4015BT,653 HEF4015BT,653 1727-2147-6-ND HEF4015BT,653 HEF4015BT,653 HEF4015BT,653 HEF4015BT,653
Product Name Dual 4-bit static shift register Logic - Logic - Shift Registers - HEF4015BT,653 Shift Registers Logic - Shift Registers Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1 Other; 16-SO Other; SOT109 SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC
Operating Temperature 85 C (185 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Supply Voltage 4.5 V ~ 15.5 V 4.5V ~ 15.5V 1.5V; 4.5V ~ 15.5V 4.5V ~ 15.5V
Output Characteristics Push-Pull Push-Pull Push-Pull Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

8-stage shift-and-store register - HEF4094BTT-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1
Operating Temperature 125 C (257 F)
View Details
6 suppliers
8-bit serial-in/serial-out or parallel-out shift register; 3-state - 74LVC595ABQ,115 - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +6.5
Output Characteristics 3-State
View Details
8 suppliers
8-stage shift-and-store bus register - 74HCT4094D,118 - Nexperia B.V.
Specs
Supply Voltage +7
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1
View Details
7 suppliers
8-bit shift register with Schmitt-trigger inputs and open-drain output registers - 74HCS596BQX - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics Open-drain
Package Type Other; SOT763-1 SOT763-1
View Details