Nexperia B.V. Multivibrators HEF4047BT,652

Description
Monostable Multivibrator 50ns 14-SO
Request a Quote Datasheet
Description
Monostable Multivibrator 50ns 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - 1727-3542-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
1727-3542-ND
Multivibrators 1727-3542-ND
Monostable Multivibrator 50ns 14-SO

Monostable Multivibrator 50ns 14-SO

Buy Now Datasheet
Logic - Logic - Multivibrators - HEF4047BT,652 - 873499-HEF4047BT,652 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - HEF4047BT,652
873499-HEF4047BT,652
Logic - Logic - Multivibrators - HEF4047BT,652 873499-HEF4047BT,652
Manufacturer: Nexperia USA Inc. Win Source Part Number: 873499-HEF4047BT,652 Series: 4000B Operating Temperature Range: -40°C ~ 85°C Features: Monostable Multivibrator 50 ns 14-SO Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: HEF4047 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 57 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: HEF4047BTD, 933372910652, 1727-3542, 568-3107-5, 568-3107-5-ND

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 873499-HEF4047BT,652
Series: 4000B
Operating Temperature Range: -40°C ~ 85°C
Features: Monostable Multivibrator 50 ns 14-SO
Package: Tube
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: HEF4047
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 57
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: HEF4047BTD, 933372910652, 1727-3542, 568-3107-5, 568-3107-5-ND

Buy Now Datasheet
Multivibrators - HEF4047BT,652 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
HEF4047BT,652
Multivibrators HEF4047BT,652
Monostable Multivibrator 50 ns 14-SO

Monostable Multivibrator 50 ns 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - HEF4047BT,652 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
HEF4047BT,652
Integrated Circuits (ICs) - Logic - Multivibrators HEF4047BT,652
IC MULTIVIBRATOR 50NS 14SO

IC MULTIVIBRATOR 50NS 14SO

Supplier's Site
Logic - Multivibrators - HEF4047BT,652 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
HEF4047BT,652
Logic - Multivibrators HEF4047BT,652
IC MULTIVIBRATOR 50NS 14SO

IC MULTIVIBRATOR 50NS 14SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 1727-3542-ND 873499-HEF4047BT,652 HEF4047BT,652 HEF4047BT,652 HEF4047BT,652
Product Name Multivibrators Logic - Logic - Multivibrators - HEF4047BT,652 Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators
Package Type SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SO SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123MG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
4 suppliers
Multivibrators - 1727-74HC123D-Q100,118CT-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
Logic - Multivibrators - CD4098BK3 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 6.8 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Monostable Multivibrator - 162/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
View Details