Nexperia B.V. Single Zener diodes in a SOD123 package BZT52-B3V3J

Description
General-purpose Zener diodes in a SOD123 small Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 590 mW Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Low differential resistance B selection AEC-Q101 qualified Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener diodes in a SOD123 package - BZT52-B3V3J - Nexperia B.V.
Nijmegen, Netherlands
Single Zener diodes in a SOD123 package
BZT52-B3V3J
Single Zener diodes in a SOD123 package BZT52-B3V3J
General-purpose Zener diodes in a SOD123 small Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 590 mW Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Low differential resistance B selection AEC-Q101 qualified Applications General regulation functions

General-purpose Zener diodes in a SOD123 small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: ≤ 590 mW
  • Wide working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Small plastic package suitable for surface-mounted design
  • Low differential resistance
  • B selection
  • AEC-Q101 qualified

Applications

  • General regulation functions
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52-B3V3J
Zener Diodes BZT52-B3V3J
Zener Diodes BZT52-B3V3/SOD123/SO D2

Zener Diodes BZT52-B3V3/SOD123/SOD2

Supplier's Site Datasheet
 - BZT52-B3V3J - Rochester Electronics
Newburyport, MA, United States
BZT52-B3V3 - Single Zener diodes in a SOD123 package

BZT52-B3V3 - Single Zener diodes in a SOD123 package

Supplier's Site Datasheet
Single Zener Diodes - 1727-7740-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-7740-1-ND
Single Zener Diodes 1727-7740-1-ND
Zener Diode 3.3V 590mW ±2.12% Surface Mount SOD-123

Zener Diode 3.3V 590mW ±2.12% Surface Mount SOD-123

Supplier's Site Datasheet
Single Zener Diodes - 1727-7740-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-7740-2-ND
Single Zener Diodes 1727-7740-2-ND
Zener Diode 3.3V 590mW ±2.12% Surface Mount SOD-123

Zener Diode 3.3V 590mW ±2.12% Surface Mount SOD-123

Supplier's Site Datasheet
Single Zener Diodes - 1727-7740-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-7740-6-ND
Single Zener Diodes 1727-7740-6-ND
Zener Diode 3.3V 590mW ±2.12% Surface Mount SOD-123

Zener Diode 3.3V 590mW ±2.12% Surface Mount SOD-123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52-B3V3J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52-B3V3J
Discrete Semiconductor Products - Diodes - Zener BZT52-B3V3J
DIODE ZENER 3.3V 590MW SOD123

DIODE ZENER 3.3V 590MW SOD123

Supplier's Site
Zener Diodes Rohs Compliant Nexperia - 28AK6933 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
28AK6933
Zener Diodes Rohs Compliant Nexperia 28AK6933
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. VAST STOCK CO., LIMITED Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number BZT52-B3V3J BZT52-B3V3J BZT52-B3V3J 1727-7740-1-ND BZT52-B3V3J 28AK6933
Product Name Single Zener diodes in a SOD123 package Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Rohs Compliant Nexperia
Package SOD-123; SOD123 SOD-123; SOD-123-2 SOD123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS
VZ 3.23 to 3.37 volts 3.3 volts
PD 590 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

General purpose diode - BAS321-QZ - Nexperia B.V.
Specs
Package SOD-323; SOD323
RoHS Compliant RoHS
VF 1000 to 1 volts
View Details
2 suppliers
Single Zener diodes - NZX5V6B,133 - Nexperia B.V.
Specs
Package SOD27
RoHS Compliant RoHS
VZ 5.3 to 5.6 volts
View Details
3 suppliers
Voltage regulator diodes - 1N4749A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
4 suppliers
Dual Zener diodes - BZB84-B12,215 - Nexperia B.V.
Specs
Package SOT23; SOT23
RoHS Compliant RoHS
VZ 11.8 to 12.2 volts
View Details
4 suppliers