Nexperia B.V. Voltage regulator double diodes BZB784-C5V1-QX

Description
Low-power voltage regulator double diodes in a SOT323 (SC-70) small Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 350 mW Approximately 5% VZ tolerance Working voltage range: nominal 2.4 to 15 V (E24 range) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General regulation functions ESD and surge protection
Request a Quote Datasheet
Description
Low-power voltage regulator double diodes in a SOT323 (SC-70) small Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 350 mW Approximately 5% VZ tolerance Working voltage range: nominal 2.4 to 15 V (E24 range) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General regulation functions ESD and surge protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator double diodes - BZB784-C5V1-QX - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator double diodes
BZB784-C5V1-QX
Voltage regulator double diodes BZB784-C5V1-QX
Low-power voltage regulator double diodes in a SOT323 (SC-70) small Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 350 mW Approximately 5% VZ tolerance Working voltage range: nominal 2.4 to 15 V (E24 range) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General regulation functions ESD and surge protection

Low-power voltage regulator double diodes in a SOT323 (SC-70) small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: ≤ 350 mW
  • Approximately 5% VZ tolerance
  • Working voltage range: nominal 2.4 to 15 V (E24 range)
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General regulation functions
  • ESD and surge protection
Supplier's Site Datasheet
Zener Diode Arrays - 1727-BZB784-C5V1-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-BZB784-C5V1-QXCT-ND
Zener Diode Arrays 1727-BZB784-C5V1-QXCT-ND
DIODE ZENER ARRAY 5.1V SOT-323

DIODE ZENER ARRAY 5.1V SOT-323

Buy Now Datasheet
Zener Diode Arrays - 1727-BZB784-C5V1-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-BZB784-C5V1-QXTR-ND
Zener Diode Arrays 1727-BZB784-C5V1-QXTR-ND
DIODE ZENER ARRAY 5.1V SOT-323

DIODE ZENER ARRAY 5.1V SOT-323

Buy Now Datasheet
Zener Diode Arrays - 1727-BZB784-C5V1-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-BZB784-C5V1-QXDKR-ND
Zener Diode Arrays 1727-BZB784-C5V1-QXDKR-ND
DIODE ZENER ARRAY 5.1V SOT-323

DIODE ZENER ARRAY 5.1V SOT-323

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Diode Arrays
Product Number BZB784-C5V1-QX 1727-BZB784-C5V1-QXCT-ND
Product Name Voltage regulator double diodes Zener Diode Arrays
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
IR 5.00E-5 mA
Unlock Full Specs
to access all available technical data