Nexperia B.V. N-channel 80 V, 72 mΩ standard level MOSFET in LFPAK56 BUK7Y72-80EX

Description
Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V, 24 V and 48 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V, 24 V and 48 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BUK7Y72-80E is an N-channel MOSFET designed for automotive applications, compliant with AEC-Q101 standards. It operates at a maximum drain-source voltage of 80V and can handle a continuous drain current of up to 16A. The device features a low on-state resistance of 72 mΩ at a gate-source voltage of 10V, which contributes to efficient power management. It is rated for operation in thermally demanding environments, with a maximum junction temperature of 175 °C. The LFPAK56 package allows for effective thermal dissipation, making it suitable for high-performance power switching applications, including motor control and transmission systems. The product is also RoHS compliant, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The BUK7Y72-80E is an N-channel MOSFET designed for automotive applications, compliant with AEC-Q101 standards. It operates at a maximum drain-source voltage of 80V and can handle a continuous drain current of up to 16A. The device features a low on-state resistance of 72 mΩ at a gate-source voltage of 10V, which contributes to efficient power management. It is rated for operation in thermally demanding environments, with a maximum junction temperature of 175 °C. The LFPAK56 package allows for effective thermal dissipation, making it suitable for high-performance power switching applications, including motor control and transmission systems. The product is also RoHS compliant, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
N-channel 80 V, 72 mΩ standard level MOSFET in LFPAK56 - BUK7Y72-80EX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 80 V, 72 mΩ standard level MOSFET in LFPAK56
BUK7Y72-80EX
N-channel 80 V, 72 mΩ standard level MOSFET in LFPAK56 BUK7Y72-80EX
Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V, 24 V and 48 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • Q101 compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True standard level gate with VGS(th) rating of greater than 1 V at 175 °C

Applications

  • 12 V, 24 V and 48 V Automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-1894-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1894-2-ND
Single FETs, MOSFETs 1727-1894-2-ND
N-Channel 80V 16A (Tc) 45W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 80V 16A (Tc) 45W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1894-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1894-1-ND
Single FETs, MOSFETs 1727-1894-1-ND
N-Channel 80V 16A (Tc) 45W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 80V 16A (Tc) 45W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1894-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1894-6-ND
Single FETs, MOSFETs 1727-1894-6-ND
N-Channel 80V 16A (Tc) 45W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 80V 16A (Tc) 45W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Mosfet, Aec-Q101, N-Ch, 80V, 16A, Lfpak56 Rohs Compliant Nexperia - 73AH9780 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 80V, 16A, Lfpak56 Rohs Compliant Nexperia
73AH9780
Mosfet, Aec-Q101, N-Ch, 80V, 16A, Lfpak56 Rohs Compliant Nexperia 73AH9780
MOSFET, AEC-Q101, N-CH, 80V, 16A, LFPAK56 ROHS COMPLIANT: YES

MOSFET, AEC-Q101, N-CH, 80V, 16A, LFPAK56 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - BUK7Y72-80EX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BUK7Y72-80EX
Single FETs, MOSFETs BUK7Y72-80EX
MOSFET N-CH 80V 16A LFPAK56

MOSFET N-CH 80V 16A LFPAK56

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK7Y72-80EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK7Y72-80EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK7Y72-80EX
MOSFET N-CH 80V 16A LFPAK56

MOSFET N-CH 80V 16A LFPAK56

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 80V Mosfet N-Channel

MOSFET 80V Mosfet N-Channel

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK7Y72-80EX 1727-1894-2-ND 73AH9780 BUK7Y72-80EX BUK7Y72-80EX BUK7Y72-80EX
Product Name N-channel 80 V, 72 mΩ standard level MOSFET in LFPAK56 Single FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 80V, 16A, Lfpak56 Rohs Compliant Nexperia Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts 80 volts
IDSS 16000 milliamps 16000 milliamps
VGS(off) 20 volts
PD 45 milliwatts 45000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA NPN general-purpose transistors - BC816-16WX - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
View Details
6 suppliers
45 V, 500 mA PNP general-purpose transistor - BC807-40QAZ - Nexperia B.V.
Specs
Package Type SOT1215 SOT1215
View Details
7 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7237-55A,118 - 1025200-BUK7237-55A,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 77000 milliwatts
View Details
4 suppliers