Nexperia B.V. 55 V, N-channel Trench MOSFET BSH111BKR

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 3 kV HBM Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 3 kV HBM Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) surface-mounted plastic package using Trench MOSFET technology. It has a drain-source voltage rating of 55 V, a continuous drain current of 210 mA at 25 °C with standard PCB mounting, and an on-state resistance of 2.3 Ω to 4 Ω at V_GS = 4.5 V and T_j = 25 °C. The gate-source threshold voltage ranges from 0.6 V to 1.3 V, and ESD protection exceeds 3 kV HBM. The device is rated for a junction temperature up to 150 °C and has a total power dissipation of 302 mW at 25 °C ambient. Thermal resistance from junction to ambient is 271 K/W to 311 K/W with a 1 cm² drain pad. The part meets IEC 60134 for limiting values.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) surface-mounted plastic package using Trench MOSFET technology. It has a drain-source voltage rating of 55 V, a continuous drain current of 210 mA at 25 °C with standard PCB mounting, and an on-state resistance of 2.3 Ω to 4 Ω at V_GS = 4.5 V and T_j = 25 °C. The gate-source threshold voltage ranges from 0.6 V to 1.3 V, and ESD protection exceeds 3 kV HBM. The device is rated for a junction temperature up to 150 °C and has a total power dissipation of 302 mW at 25 °C ambient. Thermal resistance from junction to ambient is 271 K/W to 311 K/W with a 1 cm² drain pad. The part meets IEC 60134 for limiting values.

Suppliers

Company
Product
Description
Supplier Links
55 V, N-channel Trench MOSFET - BSH111BKR - Nexperia B.V.
Nijmegen, Netherlands
55 V, N-channel Trench MOSFET
BSH111BKR
55 V, N-channel Trench MOSFET BSH111BKR
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 3 kV HBM Applications Relay driver High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Low threshold voltage
  • Very fast switching
  • Trench MOSFET technology
  • ElectroStatic Discharge (ESD) protection > 3 kV HBM

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSH111BKR - 1024373-BSH111BKR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSH111BKR
1024373-BSH111BKR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSH111BKR 1024373-BSH111BKR
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1024373-BSH111BKR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 302mW (Ta) Family Name: BSH111BK Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-236AB (SOT23) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 210mA (Ta) Gate-Source Threshold Voltage: 1.3V @ 250μA Max Gate Charge: 0.5nC @ 4.5V Max Input Capacitance: 30pF @ 30V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 4 Ohm @ 200mA, 4.5V Alternative Parts (Cross-Reference): 2N7002-L99Z; 2N7002-S00Z ; 2N7002-D87Z; BSS138LT3G; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1024373-BSH111BKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 302mW (Ta)
Family Name: BSH111BK
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 210mA (Ta)
Gate-Source Threshold Voltage: 1.3V @ 250μA
Max Gate Charge: 0.5nC @ 4.5V
Max Input Capacitance: 30pF @ 30V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 4 Ohm @ 200mA, 4.5V
Alternative Parts (Cross-Reference): 2N7002-L99Z; 2N7002-S00Z ; 2N7002-D87Z; BSS138LT3G;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2340-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2340-2-ND
Single FETs, MOSFETs 1727-2340-2-ND
N-Channel 55V 210mA (Ta) 302mW (Ta) Surface Mount TO-236AB

N-Channel 55V 210mA (Ta) 302mW (Ta) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2340-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2340-6-ND
Single FETs, MOSFETs 1727-2340-6-ND
N-Channel 55V 210mA (Ta) 302mW (Ta) Surface Mount TO-236AB

N-Channel 55V 210mA (Ta) 302mW (Ta) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2340-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2340-1-ND
Single FETs, MOSFETs 1727-2340-1-ND
N-Channel 55V 210mA (Ta) 302mW (Ta) Surface Mount TO-236AB

N-Channel 55V 210mA (Ta) 302mW (Ta) Surface Mount TO-236AB

Buy Now Datasheet
Singapore, Singapore
N-Channel 55 V MOSFET Transistor
278-BSH111BKR
N-Channel 55 V MOSFET Transistor 278-BSH111BKR
BSH111BK - 55 V, N-channel Trench MOSFET TO-236 3-Pin Product overview: BSH111BKR from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 55 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSH111BKR can be used for catalog matching and distributor lookup.

BSH111BK - 55 V, N-channel Trench MOSFET TO-236 3-Pin Product overview: BSH111BKR from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 55 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSH111BKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSH111BKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSH111BKR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSH111BKR
MOSFET N-CH 55V 210MA TO236AB

MOSFET N-CH 55V 210MA TO236AB

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
BSH111BKR
Triode/MOS Tube/Transistor >> MOSFETs BSH111BKR
55V 210mA 302mW 4Ω@4.5V,200mA 1.3V@250uA N Channel SOT-23 MOSFETs ROHS

55V 210mA 302mW 4Ω@4.5V,200mA 1.3V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - BSH111BKR - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSH111BKR
Single FETs, MOSFETs BSH111BKR
MOSFET N-CH 55V 210MA TO236AB

MOSFET N-CH 55V 210MA TO236AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 55V N-channel Trench MOSFET

MOSFET 55V N-channel Trench MOSFET

Buy Now Datasheet
MOSFET 55V N-channel Trench MOSFET - 554-BSH111BKR - Utmel Electronic Limited
Hong Kong, China
MOSFET 55V N-channel Trench MOSFET
554-BSH111BKR
MOSFET 55V N-channel Trench MOSFET 554-BSH111BKR
MOSFET 55V N-channel Trench MOSFET

MOSFET 55V N-channel Trench MOSFET

Supplier's Site
Mosfet, N-Ch, 55V, 0.21A, Sot-23-3; Transistor Polarity Nexperia - 84Y9812 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 55V, 0.21A, Sot-23-3; Transistor Polarity Nexperia
84Y9812
Mosfet, N-Ch, 55V, 0.21A, Sot-23-3; Transistor Polarity Nexperia 84Y9812
MOSFET, N-CH, 55V, 0.21A, SOT-23-3; Transistor Polarity:N Channel; Continuous Drain Current Id:210mA; Drain Source Voltage Vds:55V; On Resistance Rds(on):2.3ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; Power RoHS Compliant: Yes

MOSFET, N-CH, 55V, 0.21A, SOT-23-3; Transistor Polarity:N Channel; Continuous Drain Current Id:210mA; Drain Source Voltage Vds:55V; On Resistance Rds(on):2.3ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSH111BKR 1024373-BSH111BKR 1727-2340-2-ND 278-BSH111BKR BSH111BKR BSH111BKR BSH111BKR BSH111BKR 554-BSH111BKR 84Y9812
Product Name 55 V, N-channel Trench MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSH111BKR Single FETs, MOSFETs N-Channel 55 V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs MOSFET MOSFET 55V N-channel Trench MOSFET Mosfet, N-Ch, 55V, 0.21A, Sot-23-3; Transistor Polarity Nexperia
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 55 volts 55 volts 55 volts 55 volts 55 volts
IDSS 210000 milliamps 210 milliamps 210 milliamps
VGS(off) 10 volts 1.3 volts
PD 302 milliwatts 302 milliwatts 302 milliwatts 302 milliwatts 302 milliwatts
Unlock Full Specs
to access all available technical data