Nexperia B.V. 45 V, 100 mA NPN general-purpose transistors BC847CMB,315

Description
NPN general-purpose transistors in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. Features and benefits Leadless ultra small SMD plastic package Power dissipation comparable to SOT23 Low package height of 0.37 mm AEC-Q101 qualified Applications General-purpose switching and amplification Mobile applications
Request a Quote
Description
NPN general-purpose transistors in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. Features and benefits Leadless ultra small SMD plastic package Power dissipation comparable to SOT23 Low package height of 0.37 mm AEC-Q101 qualified Applications General-purpose switching and amplification Mobile applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors in a leadless ultra small SOT883B Surface-Mounted Device (SMD) plastic package measuring 1.0 × 0.6 × 0.37 mm, with a collector-emitter voltage of 45 V, a collector current of 100 mA, and a total power dissipation of 250 mW. The device has a DC current gain (hFE) of 420 to 800 at VCE = 5 V and IC = 2 mA, a collector-emitter saturation voltage of 200 to 400 mV at IC = 100 mA and IB = 5 mA, and is AEC-Q101 qualified.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors in a leadless ultra small SOT883B Surface-Mounted Device (SMD) plastic package measuring 1.0 × 0.6 × 0.37 mm, with a collector-emitter voltage of 45 V, a collector current of 100 mA, and a total power dissipation of 250 mW. The device has a DC current gain (hFE) of 420 to 800 at VCE = 5 V and IC = 2 mA, a collector-emitter saturation voltage of 200 to 400 mV at IC = 100 mA and IB = 5 mA, and is AEC-Q101 qualified.

Suppliers

Company
Product
Description
Supplier Links
45 V, 100 mA NPN general-purpose transistors - BC847CMB,315 - Nexperia B.V.
Nijmegen, Netherlands
45 V, 100 mA NPN general-purpose transistors
BC847CMB,315
45 V, 100 mA NPN general-purpose transistors BC847CMB,315
NPN general-purpose transistors in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. Features and benefits Leadless ultra small SMD plastic package Power dissipation comparable to SOT23 Low package height of 0.37 mm AEC-Q101 qualified Applications General-purpose switching and amplification Mobile applications

NPN general-purpose transistors in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Leadless ultra small SMD plastic package
  • Power dissipation comparable to SOT23
  • Low package height of 0.37 mm
  • AEC-Q101 qualified

Applications

  • General-purpose switching and amplification
  • Mobile applications
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1377035-BC847CMB,315 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1377035-BC847CMB,315
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1377035-BC847CMB,315
Win Source Part Number: 1377035-BC847CMB,315 Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: 3-XFDFN Supplier Device Package: DFN1006B-3 Base Product Number: BC847 Mounting Type: Surface Mount HTSUS: 8541.21.0075 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: NPN Current - Collector (Ic) (Max): 100 mA Voltage - Collector Emitter Breakdown (Max): 45 V DC Current Gain (hFE) (Min) @ Ic, Vce: 420 @ 2mA, 5V Vce Saturation (Max) @ Ib, Ic: 200mV @ 500µA, 10mA Current - Collector Cutoff (Max): 15nA (ICBO) Frequency - Transition: 100MHz Power - Max: 250 mW

Win Source Part Number: 1377035-BC847CMB,315
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: 3-XFDFN
Supplier Device Package: DFN1006B-3
Base Product Number: BC847
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 100 mA
Voltage - Collector Emitter Breakdown (Max): 45 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 420 @ 2mA, 5V
Vce Saturation (Max) @ Ib, Ic: 200mV @ 500µA, 10mA
Current - Collector Cutoff (Max): 15nA (ICBO)
Frequency - Transition: 100MHz
Power - Max: 250 mW

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC847CMB,315DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC847CMB,315DKR-ND
Single Bipolar Transistors 1727-BC847CMB,315DKR-ND
TRANS NPN 45V 0.1A DFN1006B-3

TRANS NPN 45V 0.1A DFN1006B-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC847CMB,315CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC847CMB,315CT-ND
Single Bipolar Transistors 1727-BC847CMB,315CT-ND
TRANS NPN 45V 0.1A DFN1006B-3

TRANS NPN 45V 0.1A DFN1006B-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC847CMB,315TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC847CMB,315TR-ND
Single Bipolar Transistors 1727-BC847CMB,315TR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount DFN1006B-3

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount DFN1006B-3

Buy Now Datasheet
Singapore, Singapore
Automotive 45V 0.1A 250mW Bipolar Transistor
276-BC847CMB,315
Automotive 45V 0.1A 250mW Bipolar Transistor 276-BC847CMB,315
Trans GP BJT NPN 45V 0.1A 250mW Automotive 3-Pin DFN-B T/R Product overview: BC847CMB,315 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 0.1A, 250mW, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 0.1A, 250mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847CMB,315 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 45V 0.1A 250mW Automotive 3-Pin DFN-B T/R Product overview: BC847CMB,315 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 0.1A, 250mW, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 0.1A, 250mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847CMB,315 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, Npn, 45 V, 250 Mw, 100 Ma, 420 Rohs Compliant Nexperia - 55W2232 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Npn, 45 V, 250 Mw, 100 Ma, 420 Rohs Compliant Nexperia
55W2232
Bipolar (Bjt) Single Transistor, Npn, 45 V, 250 Mw, 100 Ma, 420 Rohs Compliant Nexperia 55W2232
Bipolar (BJT) Single Transistor, NPN, 45 V, 250 mW, 100 mA, 420 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, NPN, 45 V, 250 mW, 100 mA, 420 RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC847CMB,315 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC847CMB,315
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC847CMB,315
TRANS NPN 45V 0.1A DFN1006B-3

TRANS NPN 45V 0.1A DFN1006B-3

Supplier's Site
Single Bipolar Transistors - BC847CMB,315 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC847CMB,315
Single Bipolar Transistors BC847CMB,315
NOW NEXPERIA BC847CMB - SMALL SI

NOW NEXPERIA BC847CMB - SMALL SI

Supplier's Site Datasheet
TRANS NPN 45V 0.1A 3DFN - 554-BC847CMB,315 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 45V 0.1A 3DFN
554-BC847CMB,315
TRANS NPN 45V 0.1A 3DFN 554-BC847CMB,315
TRANS NPN 45V 0.1A 3DFN

TRANS NPN 45V 0.1A 3DFN

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number BC847CMB,315 1377035-BC847CMB,315 1727-BC847CMB,315DKR-ND 276-BC847CMB,315 55W2232 BC847CMB,315 BC847CMB,315 554-BC847CMB,315
Product Name 45 V, 100 mA NPN general-purpose transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Single Bipolar Transistors Automotive 45V 0.1A 250mW Bipolar Transistor Bipolar (Bjt) Single Transistor, Npn, 45 V, 250 Mw, 100 Ma, 420 Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors TRANS NPN 45V 0.1A 3DFN
Package Type SOT883B SOT883B SOT3 3-XFDFN TO-3 AEC-Q101 3-XFDFN
Polarity NPN NPN NPN NPN; NPN NPN; NPN
Transistor Grade / Operating Range Automotive
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCBO 50 volts
Unlock Full Specs
to access all available technical data