Nexperia B.V. N-channel 60 V, 19 mΩ standard level MOSFET in LFPAK33 BUK7M19-60EX

Description
Standard level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Standard level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 60 V, 19 mΩ standard level MOSFET in LFPAK33 (SOT1210) package designed for high-performance automotive applications. It features a drain-source on-state resistance of 15 to 19 mΩ at 25 °C, continuous drain current of 36 A at 25 °C, and total power dissipation of 55 W. The device is rated for an operating junction temperature up to 175 °C and supports repetitive avalanche energy up to 21.1 mJ. It meets AEC-Q101 qualifications and has a true standard level gate with threshold voltage exceeding 1 V at 175 °C.

Datasheet Summary
Powered by GS/AI

N-channel 60 V, 19 mΩ standard level MOSFET in LFPAK33 (SOT1210) package designed for high-performance automotive applications. It features a drain-source on-state resistance of 15 to 19 mΩ at 25 °C, continuous drain current of 36 A at 25 °C, and total power dissipation of 55 W. The device is rated for an operating junction temperature up to 175 °C and supports repetitive avalanche energy up to 21.1 mJ. It meets AEC-Q101 qualifications and has a true standard level gate with threshold voltage exceeding 1 V at 175 °C.

Suppliers

Company
Product
Description
Supplier Links
N-channel 60 V, 19 mΩ standard level MOSFET in LFPAK33 - BUK7M19-60EX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 60 V, 19 mΩ standard level MOSFET in LFPAK33
BUK7M19-60EX
N-channel 60 V, 19 mΩ standard level MOSFET in LFPAK33 BUK7M19-60EX
Standard level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Standard level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • Q101 Compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True standard level gate with VGS(th) rating of greater than 1 V at 175 °C

Applications

  • 12 V automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-BUK7M19-60EXCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BUK7M19-60EXCT-ND
Single FETs, MOSFETs 1727-BUK7M19-60EXCT-ND
N-Channel 60V 35.8A (Tc) 55W (Tc) Surface Mount LFPAK33

N-Channel 60V 35.8A (Tc) 55W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-BUK7M19-60EXTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BUK7M19-60EXTR-ND
Single FETs, MOSFETs 1727-BUK7M19-60EXTR-ND
N-Channel 60V 35.8A (Tc) 55W (Tc) Surface Mount LFPAK33

N-Channel 60V 35.8A (Tc) 55W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-BUK7M19-60EXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BUK7M19-60EXDKR-ND
Single FETs, MOSFETs 1727-BUK7M19-60EXDKR-ND
N-Channel 60V 35.8A (Tc) 55W (Tc) Surface Mount LFPAK33

N-Channel 60V 35.8A (Tc) 55W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 962563-BUK7M19-60EX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
962563-BUK7M19-60EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 962563-BUK7M19-60EX
Win Source Part Number: 962563-BUK7M19-60EX Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchMOS™ Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 35.8A (Tc) Rds On (Max) @ Id, Vgs: 19mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Power Dissipation (Max): 55W (Tc) Package / Case: SOT-1210, 8-LFPAK33 (5-Lead) Supplier Device Package: LFPAK33 Gate Charge (Qg) (Max) @ Vgs: 17.3 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1055 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): BUK7M15-60EX; DMTH6016LPSQ-13; DMT6015LFV-7; IPD30N06S4L23ATMA2; NTB30N06G; HUFA76419S3ST; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Other Names: 568-13002-1-ND,568-1 3002-2-ND,9340700521 15,568-13002-6,BUK7M 19-60EX-ND,1727-2558 -1,1727-2558-2,568-1 3002-6-ND,568-13002- 2,568-13002-1,BUK7M1 9-60E,115,1727-2558- 6 Base Product Number: BUK7M19 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 962563-BUK7M19-60EX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchMOS™
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 35.8A (Tc)
Rds On (Max) @ Id, Vgs: 19mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 4V @ 1mA
Power Dissipation (Max): 55W (Tc)
Package / Case: SOT-1210, 8-LFPAK33 (5-Lead)
Supplier Device Package: LFPAK33
Gate Charge (Qg) (Max) @ Vgs: 17.3 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1055 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): BUK7M15-60EX; DMTH6016LPSQ-13; DMT6015LFV-7; IPD30N06S4L23ATMA2; NTB30N06G; HUFA76419S3ST;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: 568-13002-1-ND,568-13002-2-ND,934070052115,568-13002-6,BUK7M19-60EX-ND,1727-2558-1,1727-2558-2,568-13002-6-ND,568-13002-2,568-13002-1,BUK7M19-60E,115,1727-2558-6
Base Product Number: BUK7M19
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 60 V MOSFET Transistor
278-BUK7M19-60EX
N-Channel 60 V MOSFET Transistor 278-BUK7M19-60EX
BUK7M19-60E - N-channel 60 V, 19 mΩ standard level MOSFET in LFPAK33 Product overview: BUK7M19-60EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7M19-60EX can be used for catalog matching and distributor lookup.

BUK7M19-60E - N-channel 60 V, 19 mΩ standard level MOSFET in LFPAK33 Product overview: BUK7M19-60EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7M19-60EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK7M19-60EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK7M19-60EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK7M19-60EX
MOSFET N-CH 60V 35.8A LFPAK33

MOSFET N-CH 60V 35.8A LFPAK33

Supplier's Site
Sheung Wan, Hong Kong
MOSFET BUK7M19-60E/MLFPAK/R EEL 7" Q1/

MOSFET BUK7M19-60E/MLFPAK/REEL 7" Q1/

Buy Now Datasheet
Single FETs, MOSFETs - BUK7M19-60EX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BUK7M19-60EX
Single FETs, MOSFETs BUK7M19-60EX
MOSFET N-CH 60V 35.8A LFPAK33

MOSFET N-CH 60V 35.8A LFPAK33

Supplier's Site Datasheet
Mosfet, N-Ch, Auto, 36A, 60V, Sot1210; Transistor Polarity Nexperia - 17AC9439 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, Auto, 36A, 60V, Sot1210; Transistor Polarity Nexperia
17AC9439
Mosfet, N-Ch, Auto, 36A, 60V, Sot1210; Transistor Polarity Nexperia 17AC9439
MOSFET, N-CH, AUTO, 36A, 60V, SOT1210; Transistor Polarity:N Channel; Continuous Drain Current Id:36A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.015ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, AUTO, 36A, 60V, SOT1210; Transistor Polarity:N Channel; Continuous Drain Current Id:36A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.015ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 60V, Sot-1210; Transistor Polarity Nexperia - 28AK6706 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 60V, Sot-1210; Transistor Polarity Nexperia
28AK6706
Mosfet, Aec-Q101, N-Ch, 60V, Sot-1210; Transistor Polarity Nexperia 28AK6706
MOSFET, AEC-Q101, N-CH, 60V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:36A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.015ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 60V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:36A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.015ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK7M19-60EX 1727-BUK7M19-60EXCT-ND 962563-BUK7M19-60EX 278-BUK7M19-60EX BUK7M19-60EX BUK7M19-60EX BUK7M19-60EX 17AC9439
Product Name N-channel 60 V, 19 mΩ standard level MOSFET in LFPAK33 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 60 V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N-Ch, Auto, 36A, 60V, Sot1210; Transistor Polarity Nexperia
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
IDSS 36000 milliamps 35800 milliamps 36000 milliamps
VGS(off) 20 volts
PD 55 milliwatts 55000 milliwatts 55000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

40 V, N-channel Trench MOSFET - BUK6D120-40EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 5700 milliamps
View Details
7 suppliers
60 V, N-channel Trench MOSFET - BSN20BKR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 265000 milliamps
View Details
9 suppliers
65 V, 100 mA NPN general-purpose transistors - BC846A,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 65 volts
View Details
4 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16QBZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) -500 milliamps
VCEO -45 volts
View Details
7 suppliers