Nexperia B.V. Mosfet, P Channel, 30V, 0.52A, Sot23; Channel Type Nexperia BSH202

Description
MOSFET, P CHANNEL, 30V, 0.52A, SOT23; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:520mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.9V RoHS Compliant: Yes
Description
MOSFET, P CHANNEL, 30V, 0.52A, SOT23; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:520mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.9V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet, P Channel, 30V, 0.52A, Sot23; Channel Type Nexperia - 71T6945 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, 30V, 0.52A, Sot23; Channel Type Nexperia
71T6945
Mosfet, P Channel, 30V, 0.52A, Sot23; Channel Type Nexperia 71T6945
MOSFET, P CHANNEL, 30V, 0.52A, SOT23; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:520mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.9V RoHS Compliant: Yes

MOSFET, P CHANNEL, 30V, 0.52A, SOT23; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:520mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.9V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 71T6945
Product Name Mosfet, P Channel, 30V, 0.52A, Sot23; Channel Type Nexperia
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

20 / 20 V, 725 / 500 mA N/P-channel Trench MOSFET - 2N7002PS,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT363
View Details
7 suppliers
CSD17327Q5A 30V, N-Channel NexFET? Power MOSFETs - CSD17327Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0155 ohms
View Details
6 suppliers
FET, MOSFET Arrays - AUIRF7319QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
5 suppliers