Nexperia B.V. 45 V, 100 mA PNP general purpose transistor BCX71J,215

Description
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: BCX70J Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Low noise AEC-Q101 qualified Applications Low level, low noise, low frequency applications in hybrid circuits General purpose switching and amplification
Request a Quote Datasheet
Description
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: BCX70J Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Low noise AEC-Q101 qualified Applications Low level, low noise, low frequency applications in hybrid circuits General purpose switching and amplification
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
45 V, 100 mA PNP general purpose transistor - BCX71J,215 - Nexperia B.V.
Nijmegen, Netherlands
45 V, 100 mA PNP general purpose transistor
BCX71J,215
45 V, 100 mA PNP general purpose transistor BCX71J,215
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: BCX70J Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Low noise AEC-Q101 qualified Applications Low level, low noise, low frequency applications in hybrid circuits General purpose switching and amplification

PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.

NPN complement: BCX70J

Features and benefits

  • Low current (max. 100 mA)
  • Low voltage (max. 45 V)
  • Low noise
  • AEC-Q101 qualified

Applications

  • Low level, low noise, low frequency applications in hybrid circuits
  • General purpose switching and amplification
Supplier's Site Datasheet
Singapore, Singapore
Bipolar Transistor
276-BCX71J,215
Bipolar Transistor 276-BCX71J,215
BCX71 series - PNP general purpose transistors TO-236 3-Pin Product overview: BCX71J,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX71J,215 can be used for catalog matching and distributor lookup.

BCX71 series - PNP general purpose transistors TO-236 3-Pin Product overview: BCX71J,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX71J,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BCX71J,215 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB

Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB

Supplier's Site Datasheet
Bipolar Transistors - 2194326 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2194326
Bipolar Transistors 2194326
Bipolar Transistors - BJT,BCX71J,215

Bipolar Transistors - BJT,BCX71J,215

Supplier's Site
Bipolar Transistors - 2194326P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2194326P
Bipolar Transistors 2194326P
Bipolar Transistors - BJT,BCX71J,215

Bipolar Transistors - BJT,BCX71J,215

Supplier's Site
Bipolar Transistors - 2194325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2194325
Bipolar Transistors 2194325
Bipolar Transistors - BJT,BCX71J,215

Bipolar Transistors - BJT,BCX71J,215

Supplier's Site
Single Bipolar Transistors - 1727-4920-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4920-1-ND
Single Bipolar Transistors 1727-4920-1-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-4920-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4920-2-ND
Single Bipolar Transistors 1727-4920-2-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-4920-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4920-6-ND
Single Bipolar Transistors 1727-4920-6-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCX71J,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCX71J,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCX71J,215
TRANS PNP 45V 0.1A TO236AB

TRANS PNP 45V 0.1A TO236AB

Supplier's Site
Transistors - BCX71J,215 - ODG (Origin Data Global)
Shenzhen, China
Transistors
BCX71J,215
Transistors BCX71J,215
TRANSISTOR PNP 45V 100MA SOT23

TRANSISTOR PNP 45V 100MA SOT23

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BCX71J,215
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BCX71J,215
45V 250mW 250@2mA,5V 100mA PNP SOT-23 Bipolar Transistors - BJT ROHS

45V 250mW 250@2mA,5V 100mA PNP SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, Pnp, -45 V, 100 Mhz, 250 Mw, -100 Ma, 40 Rohs Compliant Nexperia - 93X3906 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Pnp, -45 V, 100 Mhz, 250 Mw, -100 Ma, 40 Rohs Compliant Nexperia
93X3906
Bipolar (Bjt) Single Transistor, Pnp, -45 V, 100 Mhz, 250 Mw, -100 Ma, 40 Rohs Compliant Nexperia 93X3906
Bipolar (BJT) Single Transistor, PNP, -45 V, 100 MHz, 250 mW, -100 mA, 40 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, PNP, -45 V, 100 MHz, 250 mW, -100 mA, 40 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Rochester Electronics RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BCX71J,215 276-BCX71J,215 BCX71J,215 2194326 1727-4920-1-ND BCX71J,215 BCX71J,215 BCX71J,215 93X3906
Product Name 45 V, 100 mA PNP general purpose transistor Bipolar Transistor Bipolar Transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistors Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar (Bjt) Single Transistor, Pnp, -45 V, 100 Mhz, 250 Mw, -100 Ma, 40 Rohs Compliant Nexperia
Package Type SOT23; SOT23 SOT23 SOT23 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 AEC-Q101 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 TO-3
IC(max) -100 milliamps 100 milliamps 100 milliamps
VCEO -45 volts 45 volts 45 volts
PD 250 milliwatts 250 milliwatts
TJ 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC817-25/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
8 suppliers
65 V, 100 mA NPN general-purpose transistors - BC846AW-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 65 volts
View Details
3 suppliers
50 V, 200 mA PNP general-purpose transistor - 2PB709BSL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -200 milliamps
VCEO -50 volts
View Details
6 suppliers