PNP general-purpose transistor in a SOT23 surface-mounted plastic package, rated for a collector-emitter voltage of -45 V and a continuous collector current of -100 mA, with a maximum power dissipation of 250 mW and a junction temperature of up to 150 °C. The device is AEC-Q101 qualified and features a DC current gain range of 180 to 310 at -5 V collector-emitter voltage and -2 mA collector current. Noise figure is specified at 2 to 6 dB under test conditions of -5 V collector-emitter voltage, -200 µA collector current, and a 2 kΩ source resistance. Thermal resistance from junction to ambient is 500 K/W when mounted on a standard FR4 PCB.
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.
NPN complement: BCX70H
Features and benefits
Applications
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount TO-236AB
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB
BCX71 series - PNP general purpose transistors TO-236 3-Pin Product overview: BCX71H,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX71H,215 can be used for catalog matching and distributor lookup.
TRANS PNP 45V 0.1A TO236AB
Bipolar (BJT) Single Transistor, General Purpose, PNP, 45 V, 250 mW, 100 mA, 180 RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, General Purpose, PNP, 45 V, 250 mW, 100 mA, 180 RoHS Compliant: Yes
TRANSISTOR PNP 45V 100MA SOT23
| Nexperia B.V. | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | BCX71H,215 | 1727-4919-6-ND | BCX71H,215 | 276-BCX71H,215 | BCX71H,215 | 96K6821 | BCX71H,215 |
| Product Name | 45 V, 100 mA PNP general purpose transistor | Single Bipolar Transistors | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar (Bjt) Single Transistor, General Purpose, Pnp, 45 V, 250 Mw, 100 Ma, 180 Rohs Compliant Nexperia | Transistors | |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | AEC-Q101 | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| IC(max) | -100 milliamps | 100 milliamps | |||||
| VCEO | -45 volts | 45 volts | |||||
| PD | 250 milliwatts |