NPN general-purpose transistor in a SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a 1.9 mm pitch. Collector-emitter voltage rated up to 45 V, collector current up to 100 mA, and total power dissipation up to 250 mW. Junction temperature ranges from -65 °C to 150 °C. AEC-Q101 qualified for automotive applications.
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.
PNP complement: BCX71K
Features and benefits
Applications
Bipolar (BJT) Transistor NPN 45V 100mA 250MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 45V 100mA 250MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 45V 100mA 250MHz 250mW Surface Mount TO-236AB
Trans GP BJT NPN 45V 0.1A 250mW Automotive 3-Pin SOT-23 T/R Product overview: BCX70K,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 0.1A, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 0.1A, 250mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX70K,215 can be used for catalog matching and distributor lookup.
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB
TRANS NPN 45V 0.1A TO236AB
TRANS NPN 45V 0.1A TO236AB
Bipolar (BJT) Single Transistor, NPN, 45 V, 250 MHz, 250 mW, 100 mA, 100 RoHS Compliant: Yes
TRANS, NPN, 45V, 0.1A, 150DEG C, 0.25W; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | BCX70K,215 | 1727-4918-1-ND | 276-BCX70K,215 | BCX70K,215 | BCX70K,215 | BCX70K,215 | 93X3904 | 04X4846 |
| Product Name | NPN general purpose transistor | Single Bipolar Transistors | Automotive 45V 0.1A 250mW Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar (Bjt) Single Transistor, Npn, 45 V, 250 Mhz, 250 Mw, 100 Ma, 100 Rohs Compliant Nexperia | Trans, Npn, 45V, 0.1A, 150Deg C, 0.25W; Transistor Polarity Nexperia | |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | AEC-Q101 | TO-3 | TO-3 | |
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||||
| VCEO | 45 volts | 45 volts | 45 volts | |||||
| PD | 250 milliwatts | |||||||
| TJ | 150 C (302 F) | 150 C (302 F) |