Nexperia B.V. 50 V, 500 mA NPN resistor-equipped transistors PDTD123YQAZ

Description
NPN Resistor-Equipped Transistor (RET) family in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Table 1.Product overview Type number - R1 - R2 - Package Nexperia - NPN complement PDTD113ZQA 1 kΩ 10 kΩ DFN1010D-3 (SOT1215) PDTB113ZQA PDTD123YQA 2.2 kΩ 10 kΩ PDTB123YQA PDTD143XQA 4.7 kΩ 10 kΩ PDTB143XQA Features and benefits 500 mA output current capability Built-in bias resistors ± 10% resistor ratio tolerance Simplifies circuit design Reduces component count Reduced pick and place costs Low package height of 0.37 mm Suitable for Automatic Optical Inspection (AOI) of solder joint AEC-Q101 qualified Applications Digital applications Cost saving alternative for BC807/BC817 series in digital applications Controlling IC inputs Switching loads
Request a Quote Datasheet
Description
NPN Resistor-Equipped Transistor (RET) family in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Table 1.Product overview Type number - R1 - R2 - Package Nexperia - NPN complement PDTD113ZQA 1 kΩ 10 kΩ DFN1010D-3 (SOT1215) PDTB113ZQA PDTD123YQA 2.2 kΩ 10 kΩ PDTB123YQA PDTD143XQA 4.7 kΩ 10 kΩ PDTB143XQA Features and benefits 500 mA output current capability Built-in bias resistors ± 10% resistor ratio tolerance Simplifies circuit design Reduces component count Reduced pick and place costs Low package height of 0.37 mm Suitable for Automatic Optical Inspection (AOI) of solder joint AEC-Q101 qualified Applications Digital applications Cost saving alternative for BC807/BC817 series in digital applications Controlling IC inputs Switching loads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 V, 500 mA NPN resistor-equipped transistors - PDTD123YQAZ - Nexperia B.V.
Nijmegen, Netherlands
50 V, 500 mA NPN resistor-equipped transistors
PDTD123YQAZ
50 V, 500 mA NPN resistor-equipped transistors PDTD123YQAZ
NPN Resistor-Equipped Transistor (RET) family in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Table 1.Product overview Type number - R1 - R2 - Package Nexperia - NPN complement PDTD113ZQA 1 kΩ 10 kΩ DFN1010D-3 (SOT1215) PDTB113ZQA PDTD123YQA 2.2 kΩ 10 kΩ PDTB123YQA PDTD143XQA 4.7 kΩ 10 kΩ PDTB143XQA Features and benefits 500 mA output current capability Built-in bias resistors ± 10% resistor ratio tolerance Simplifies circuit design Reduces component count Reduced pick and place costs Low package height of 0.37 mm Suitable for Automatic Optical Inspection (AOI) of solder joint AEC-Q101 qualified Applications Digital applications Cost saving alternative for BC807/BC817 series in digital applications Controlling IC inputs Switching loads

NPN Resistor-Equipped Transistor (RET) family in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.

Table 1.Product overview

Type number

-

R1

-

R2

-

Package Nexperia

-

NPN complement

PDTD113ZQA

1 kΩ

10 kΩ

DFN1010D-3

(SOT1215)

PDTB113ZQA

PDTD123YQA

2.2 kΩ

10 kΩ

PDTB123YQA

PDTD143XQA

4.7 kΩ

10 kΩ

PDTB143XQA

Features and benefits

  • 500 mA output current capability
  • Built-in bias resistors
  • ± 10% resistor ratio tolerance
  • Simplifies circuit design
  • Reduces component count
  • Reduced pick and place costs
  • Low package height of 0.37 mm
  • Suitable for Automatic Optical Inspection (AOI) of solder joint
  • AEC-Q101 qualified

Applications

  • Digital applications
  • Cost saving alternative for BC807/BC817 series in digital applications
  • Controlling IC inputs
  • Switching loads
Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTD123YQAZCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTD123YQAZCT-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTD123YQAZCT-ND
TRANS PREBIAS NPN 50V 0.5A 3DFN

TRANS PREBIAS NPN 50V 0.5A 3DFN

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTD123YQAZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTD123YQAZDKR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTD123YQAZDKR-ND
TRANS PREBIAS NPN 50V 0.5A 3DFN

TRANS PREBIAS NPN 50V 0.5A 3DFN

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTD123YQAZTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTD123YQAZTR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTD123YQAZTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 210MHz 325mW Surface Mount DFN1010D-3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 210MHz 325mW Surface Mount DFN1010D-3

Buy Now Datasheet
 - PDTD123YQAZ - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.5A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon

Small Signal Bipolar Transistor, 0.5A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
PDTD123YQAZ
Bipolar Transistors - Pre-Biased PDTD123YQAZ
Bipolar Transistors - Pre-Biased PDTD123YQA/DFN1010D- 3/REEL 7

Bipolar Transistors - Pre-Biased PDTD123YQA/DFN1010D-3/REEL 7

Buy Now Datasheet
Rf Transistor Rohs Compliant Nexperia - 29AK3188 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor Rohs Compliant Nexperia
29AK3188
Rf Transistor Rohs Compliant Nexperia 29AK3188
RF TRANSISTOR ROHS COMPLIANT: YES

RF TRANSISTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors
Product Number PDTD123YQAZ 1727-PDTD123YQAZCT-ND PDTD123YQAZ PDTD123YQAZ 29AK3188
Product Name 50 V, 500 mA NPN resistor-equipped transistors Single, Pre-Biased Bipolar Transistors Bipolar Transistors - Pre-Biased Rf Transistor Rohs Compliant Nexperia
Package Type SOT1215 SOT1215 3-XDFN Exposed Pad SOT1215 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 500 mA NPN resistor-equipped transistor - PDTD123EUF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
View Details
6 suppliers
45 V, 100 mA PNP general-purpose transistor - 2PB709ART,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
View Details
6 suppliers
Bipolar Transistor Arrays - BC846BS/ZLX-ND - DigiKey
Specs
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
 - BC817-40W/ZLX - Rochester Electronics
Specs
Polarity NPN
Package Type SOT323; SOT-323-3
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers