NPN power transistors in a power SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
NPN complement
Nexperia
-
JEITA
-
JEDEC
BCX55T
SOT89
SC-62
TO-243
BCX52T
BCX55-10T
BCX52-10T
BCX55-16T
BCX52-16T
Features and benefits
Applications
Win Source Part Number: 1377216-BCX55TF
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-243AA
Supplier Device Package: SOT-89
Base Product Number: BCX55
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 1 A
Voltage - Collector Emitter Breakdown (Max): 60 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 63 @ 150mA, 2V
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
Power - Max: 500 mW
Bipolar (BJT) Transistor NPN 60V 1A 500mW Surface Mount SOT-89
TRANS NPN 60V 1A SOT-89
TRANS NPN 60V 1A SOT-89
BCX55T series - 60 V, 1 A NPN power bipolar transistors SOT-89 3-Pin Product overview: BCX55TF from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 1 A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 60 V, 1 A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX55TF can be used for catalog matching and distributor lookup.
TRANS NPN 60V 1A SOT89
TRANS NPN 60V 1A SOT89
TRANS, AEC-Q101, NPN, 60V, 1A, 150DEG C ROHS COMPLIANT: YES
| Nexperia B.V. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Power Bipolar Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | BCX55TF | 1377216-BCX55TF | 1727-BCX55TFTR-ND | 276-BCX55TF | BCX55TF | BCX55TF | 41AH9294 |
| Product Name | 60 V, 1 A NPN power bipolar transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Single Bipolar Transistors | 60 V 1 A SOT-89 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Trans, Aec-Q101, Npn, 60V, 1A, 150Deg C Rohs Compliant Nexperia |
| VCEO | 60 volts | 60 volts | 60 volts | ||||
| IC(max) | 1 milliamps | 1000 milliamps | 1000 milliamps | ||||
| PD | 500 milliwatts | ||||||
| TJ | 150 C (302 F) | 150 C (302 F) | |||||
| Package Type | SOT89; SOT89 SOT89 | SOT3; SOT89 | SOT89; TO-243AA | AEC-Q101 | SOT89; TO-243AA | TO-3 |