Nexperia B.V. PNP/PNP matched double transistor BCM857BS,135

Description
PNP/PNP matched double transistor in a very small SOT363-3 (SC-88) Surface Mounted Device (SMD) plastic package. The transistors are fully isolated internally. Features and benefits Current gain matching Base-emitter voltage matching Drop-in replacement for standard double transistors Applications Current mirror Differential amplifier
Request a Quote Datasheet
Description
PNP/PNP matched double transistor in a very small SOT363-3 (SC-88) Surface Mounted Device (SMD) plastic package. The transistors are fully isolated internally. Features and benefits Current gain matching Base-emitter voltage matching Drop-in replacement for standard double transistors Applications Current mirror Differential amplifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PNP/PNP matched double transistor - BCM857BS,135 - Nexperia B.V.
Nijmegen, Netherlands
PNP/PNP matched double transistor
BCM857BS,135
PNP/PNP matched double transistor BCM857BS,135
PNP/PNP matched double transistor in a very small SOT363-3 (SC-88) Surface Mounted Device (SMD) plastic package. The transistors are fully isolated internally. Features and benefits Current gain matching Base-emitter voltage matching Drop-in replacement for standard double transistors Applications Current mirror Differential amplifier

PNP/PNP matched double transistor in a very small SOT363-3 (SC-88) Surface Mounted Device (SMD) plastic package. The transistors are fully isolated internally.

Features and benefits

  • Current gain matching
  • Base-emitter voltage matching
  • Drop-in replacement for standard double transistors

Applications

  • Current mirror
  • Differential amplifier
Supplier's Site Datasheet
Bipolar Transistor Arrays - 1727-5311-6-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-5311-6-ND
Bipolar Transistor Arrays 1727-5311-6-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 45V 100mA 175MHz 300mW Surface Mount 6-TSSOP

Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 45V 100mA 175MHz 300mW Surface Mount 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-5311-1-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-5311-1-ND
Bipolar Transistor Arrays 1727-5311-1-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 45V 100mA 175MHz 300mW Surface Mount 6-TSSOP

Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 45V 100mA 175MHz 300mW Surface Mount 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-5311-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-5311-2-ND
Bipolar Transistor Arrays 1727-5311-2-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 45V 100mA 175MHz 300mW Surface Mount 6-TSSOP

Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 45V 100mA 175MHz 300mW Surface Mount 6-TSSOP

Buy Now Datasheet
 - BCM857BS,135 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 2-Element, PNP, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 2-Element, PNP, Silicon

Supplier's Site Datasheet
Singapore, Singapore
TSSOP Bipolar Transistor
277-BCM857BS,135
TSSOP Bipolar Transistor 277-BCM857BS,135
PNP Matched Double Transistor, 6-Pin TSSOP, 2 Elements Product overview: BCM857BS,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, TSSOP, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BCM857BS,135 can be used for catalog matching and distributor lookup.

PNP Matched Double Transistor, 6-Pin TSSOP, 2 Elements Product overview: BCM857BS,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, TSSOP, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BCM857BS,135 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays - BCM857BS,135 - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
BCM857BS,135
Bipolar Transistor Arrays BCM857BS,135
TRANS 2PNP 45V 0.1A 6TSSOP

TRANS 2PNP 45V 0.1A 6TSSOP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCM857BS,135 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCM857BS,135
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCM857BS,135
TRANS 2PNP 45V 0.1A 6TSSOP

TRANS 2PNP 45V 0.1A 6TSSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BCM857BS,135 1727-5311-6-ND BCM857BS,135 277-BCM857BS,135 BCM857BS,135 BCM857BS,135
Product Name PNP/PNP matched double transistor Bipolar Transistor Arrays TSSOP Bipolar Transistor Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT363-3 SOT363-3 6-TSSOP, SC-88, SOT-363 SOT363 6-TSSOP, SC-88, SOT-363
Polarity PNP PNP 2 PNP (Dual) Matched Pair; PNP
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

NPN general-purpose transistor - 2PC4081S,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
7 suppliers
50 V, 500 mA PNP resistor-equipped transistor - PDTB114ETR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
View Details
8 suppliers
Bipolar Transistor Arrays - BC846BPN/ZLX-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-25-QR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
2 suppliers