PNP transistor in a very small SOT23 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount TO-236AB
TRANS PNP 45V 0.1A TO-236AB
TRANS PNP 45V 0.1A TO-236AB
BC859; BC860 - PNP general purpose transistors TO-236 3-Pin Product overview: BC860C,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC860C,235 can be used for catalog matching and distributor lookup.
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB
BC860 Series 45 V Surface Mount PNP General Purpose Transistor - SOT-23
TRANS PNP 45V 0.1A TO236AB
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
TRANS PNP 45V 0.1A TO236AB
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC860C,235 | 1727-BC860C,235TR-ND | 276-BC860C,235 | BC860C,235 | 554-BC860C,235 | BC860C,235 | 28AK6467 | BC860C,235 |
| Product Name | 45 V, 100 mA PNP general purpose transistors | Single Bipolar Transistors | Bipolar Transistor | BC860 Series 45 V Surface Mount PNP General Purpose Transistor - SOT-23 | Single Bipolar Transistors | Transistor, Bipolar Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | AEC-Q101 | ||
| IC(max) | -100 milliamps | 100 milliamps | 100 milliamps | |||||
| VCEO | -45 volts | 45 volts | 45 volts | |||||
| PD | 250 milliwatts | |||||||
| hfe | 475 |