PNP general-purpose transistors in a very small SOT323 (SC-70), Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
NPN complement
Nexperia
-
JEDEC
BC856W
SOT323
SC-70
BC846W
BC856AW
BC846AW
BC856BW
BC846BW
BC857W
BC847W
BC857AW
BC847AW
BC857BW
BC847BW
BC857CW
BC847CW
BC858W
BC848W
Features and benefits
Applications
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 200mW Surface Mount SOT-323
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
| Nexperia B.V. | Rochester Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BC857AW,135 | BC857AW,135 | BC857AW,135-ND | 28AK6442 |
| Product Name | 65 V, 100 mA PNP general-purpose transistors | Single Bipolar Transistors | Transistor, Bipolar Rohs Compliant Nexperia | |
| Package Type | SOT323; SOT323 SOT323 | SOT323 | SOT323; SC-70, SOT-323 | TO-3 |
| IC(max) | -100 milliamps | |||
| VCEO | -65 volts | |||
| PD | 200 milliwatts |